EN
  • EN
  • DE

TMCTXB1V105MTR

Part No TMCTXB1V105MTR
Manufacturer Hitachi, Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995905-TMCTXB1V105MTR
Categories OEM Parts(T-Z)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMCTXB1V105MTR CAD Model

Description

The TMCTXB1V105MTR is a power inductor manufactured by Hitachi, Ltd. These inductors are designed for use in a wide array of power supply applications, providing efficient energy storage and filtering.

Applications

  • DC-DC converters
  • Power amplifiers
  • Switching regulators
  • EMI filtering circuits
  • Notebook computers
  • Digital video cameras
  • Cellular phones

Features

  • High current handling capability
  • Low DC resistance (DCR)
  • Shielded construction for low EMI
  • Compact size
  • Surface mount technology (SMT)
  • RoHS compliant

Benefits

  • Improved power efficiency due to low DCR
  • Reduced EMI noise affecting surrounding components
  • Space saving due to compact size
  • Reliable operation in high current applications
  • Easy integration into automated assembly processes

Additional Details

The TMCTXB1V105MTR inductor features a shielded construction, which minimizes electromagnetic interference (EMI) and ensures stable operation in sensitive electronic circuits. Its low DC resistance contributes to improved power efficiency by minimizing power losses associated with inductor resistance. The inductor's compact size makes it suitable for use in portable devices and other space-constrained applications. Specific electrical characteristics include an inductance value of 1.0 uH and a high saturation current rating. This component is designed to meet RoHS compliance standards, making it suitable for use in environmentally conscious applications.

Its construction typically includes a ferrite core material known for its high permeability and ability to store large amounts of energy. The winding is constructed from high-quality copper wire which contributes to the low DCR. The shielded structure around the inductor core helps prevent electromagnetic noise from interfering with other components and reduces radiated emissions. The overall design allows for robust performance even in demanding electrical environments.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess