EN
  • EN
  • DE

HM6287HP-25

Part No HM6287HP-25
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995147-HM6287HP-25
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM6287HP-25 CAD Model

Description

The HM6287HP-25 is a high-speed CMOS Static RAM (SRAM) manufactured by Hitachi, Ltd. It is organized as 65,536 words by 4 bits and is designed for applications requiring fast access times and low power consumption. This SRAM is commonly used in microprocessor systems, cache memory, and high-performance applications.

Applications:

  • Cache Memory: Used as cache memory in microprocessor systems to improve system performance.
  • High-Speed Data Storage: Employed in applications requiring rapid data access and storage.
  • Embedded Systems: Utilized in embedded systems for control and data processing.
  • Digital Signal Processing (DSP): Suitable for DSP applications where fast memory access is critical.
  • Graphics Cards: Used in graphics cards as frame buffer memory.

Features:

  • High-Speed Access: Features a very fast access time of 25ns, enabling quick data retrieval.
  • Low Power Consumption: Operates at low power levels, making it suitable for battery-powered applications.
  • CMOS Technology: Utilizes CMOS technology for improved power efficiency and noise immunity.
  • 65,536-Word x 4-Bit Organization: Provides a memory capacity of 256KB.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system integration.
  • Three-State Outputs: Features three-state outputs for easy memory expansion and bus interfacing.

Benefits:

  • Improved System Performance: Fast access time enhances the overall speed and responsiveness of the system.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Enhanced Reliability: CMOS technology ensures high reliability and noise immunity, reducing the risk of data corruption.
  • Simplified System Design: Single 5V power supply simplifies power management and reduces component count.
  • Easy Integration: Three-state outputs facilitate easy integration with other system components.

Additional Details: The HM6287HP-25 is available in a DIP (Dual In-line Package). It is TTL compatible, further simplifying integration into a broad range of systems. Its robust design and reliable performance make it a suitable choice for demanding applications requiring fast and reliable memory.

You May Also Be Interested in

TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess