EN
  • EN
  • DE

RPM7038-H4

Part No RPM7038-H4
Manufacturer Rohm Semiconductor
Catalog Optical Sensors - Photo Detectors - Remote Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Sensors,Transducers
Family Optical Sensors - Photo Detectors - Remote Receiver
Win Source Part Number 183880-RPM7038-H4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RPM7038-H4 CAD Model

Description

The RPM7038-H4 is an infrared remote control receiver module manufactured by Rohm Semiconductor. It is designed to receive infrared signals transmitted by remote controls and convert them into electrical signals that can be processed by a microcontroller or other control circuitry. The module is commonly used in various consumer electronics applications, providing a convenient way to control devices wirelessly.

Applications

  • Televisions: Receiving remote control signals for channel selection, volume control, and power on/off.
  • DVD and Blu-ray players: Controlling playback functions such as play, pause, stop, and skip.
  • Audio equipment: Adjusting volume, selecting tracks, and controlling other functions on stereos and amplifiers.
  • Air conditioners: Setting temperature, fan speed, and operating mode.
  • Set-top boxes: Navigating menus, changing channels, and accessing on-demand content.

Features

  • Miniature Package: Compact size for easy integration into small devices.
  • High Sensitivity: Reliable reception of remote control signals even at a distance.
  • Low Supply Current: Energy-efficient operation suitable for battery-powered devices.
  • Internal Filter for PCM Frequency: Rejects unwanted noise and interference.
  • AGC (Automatic Gain Control) Function: Provides stable output signal even with varying signal strengths.

Benefits

  • Simplified Remote Control Interface: Easy integration of remote control functionality into electronic devices.
  • Improved Reliability: Robust design ensures consistent performance in various environments.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Enhanced Noise Immunity: Minimizes the impact of external interference on signal reception.
  • Stable Output Signal: Provides reliable data for decoding and control.

Additional Details

The RPM7038-H4 operates on a supply voltage of typically 5V. It is designed to receive infrared signals modulated at a specific carrier frequency, usually around 38kHz. The module outputs a digital signal that corresponds to the decoded remote control commands. An external pull-up resistor is generally required on the output pin. The operating temperature range is typically from -25°C to +85°C. The AGC function adjusts the gain of the internal amplifier to maintain a stable output signal even when the received signal strength varies due to distance or other factors.

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 33.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 40M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
Vishay
IR SENSOR IC 38KHZ -E3
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 45M
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess