EN
  • EN
  • DE

HM628128LPI-8

Part No HM628128LPI-8
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032252-HM628128LPI-8
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM628128LPI-8 CAD Model

Description

The HM628128LPI-8 is a 131,072-word by 8-bit (128KB) static random-access memory (SRAM) device manufactured by Hitachi. It is designed for low-power applications requiring fast access times and non-volatility. This SRAM is commonly used in portable devices, battery-backed systems, and other applications where data retention is critical.

Applications:

  • Portable Devices: Used in handheld computers, personal digital assistants (PDAs), and other portable electronic devices.
  • Battery-Backed Systems: Employed in systems that require data retention during power outages, such as industrial controllers and medical equipment.
  • Cache Memory: Used as cache memory in embedded systems and microcontrollers.
  • Data Logging: Found in data loggers for storing sensor data and other information.
  • Instrumentation: Used in test and measurement equipment for storing calibration data and settings.

Features:

  • 128KB Capacity: Provides 131,072 bytes of storage.
  • 8-bit Data Bus: Operates with an 8-bit data bus.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable applications.
  • Fast Access Time: Offers a fast access time of 8 ns, enabling high-speed operation.
  • TTL Compatible I/O: Compatible with TTL logic levels, simplifying interfacing with other components.
  • DIP Package: Available in a DIP (Dual In-Line Package) for easy prototyping and breadboarding.

Benefits:

  • Non-Volatile Data Storage: Retains data even when power is removed.
  • Low Power Consumption: Extends battery life in portable applications.
  • Fast Access Time: Enables high-speed operation in demanding applications.
  • Easy Integration: Simple to interface with microprocessors and microcontrollers.
  • Reliable Operation: Proven architecture ensures reliable performance in various environments.

Relevant Additional Details:

The HM628128LPI-8 requires a 5V power supply. Detailed technical specifications, application notes, and timing diagrams are available from Hitachi.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess