EN
  • EN
  • DE

2SA1306B

Part No 2SA1306B
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036545-2SA1306B
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1306B CAD Model

Description

The 2SA1306B is a PNP silicon epitaxial transistor manufactured by Toshiba Semiconductor and Storage. It is designed for use in audio frequency power amplifier applications. The 'B' in the part number likely refers to a specific rank of gain (hFE). This transistor is known for its good linearity and high power handling capability, making it suitable for high-fidelity audio amplifiers.

Applications

  • Audio power amplifiers: Used in the output stages of audio amplifiers for high-quality sound reproduction.
  • Hi-Fi audio equipment: Commonly found in high-end audio amplifiers and receivers.
  • General-purpose amplification: Can be used in various general-purpose amplification circuits where high fidelity is required.

Features

  • High collector current (IC): Capable of handling high collector currents.
  • High collector-emitter voltage (VCEO): Can withstand high voltage between the collector and emitter.
  • Low distortion: Provides low distortion amplification for high-fidelity audio applications.
  • High transition frequency (fT): Suitable for audio frequency applications.

Benefits

  • Excellent sound quality: Delivers high-quality sound reproduction with minimal distortion.
  • High power output: Provides high power output to drive speakers effectively.
  • Reliable operation: Offers reliable operation in audio amplifier circuits.

Additional Details

The 2SA1306B is typically packaged in a TO-3P or similar package designed for efficient heat dissipation. Key specifications include collector-emitter breakdown voltage, collector current, power dissipation, and DC current gain. The transistor's performance is influenced by factors such as operating temperature and bias conditions. Toshiba provides detailed datasheets for their transistors, specifying these parameters and ensuring proper application. Proper heatsinking is often required to manage the heat generated during operation.

You May Also Be Interested in

NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Teledyne Technologies Incorporated
Need more? Email Us
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess