EN
  • EN
  • DE

HD74HC240FPLH

Part No HD74HC240FPLH
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995140-HD74HC240FPLH
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC240FPLH CAD Model

Description

The HD74HC240FPLH is a high-speed CMOS octal buffer/line driver with 3-state outputs, manufactured by Hitachi. This device is designed for use in various digital logic applications requiring high-speed operation and the ability to drive heavily loaded data lines. It's part of the Hitachi's HC series, which offers significant improvements in speed and noise immunity compared to traditional CMOS logic.

Applications:

  • Memory address drivers: Used to buffer and drive address lines in memory systems.
  • Clock drivers: Employed to distribute clock signals throughout a digital system.
  • Data bus buffers: Used to isolate and buffer data lines in a data bus.
  • Logic level translation: Can be used to interface between different logic voltage levels.
  • General-purpose logic: Suitable for various general-purpose logic applications where high-speed and low-power consumption are required.

Features:

  • High-speed operation: Offers propagation delays comparable to TTL logic but with CMOS power consumption.
  • Low power consumption: Significantly lower power consumption compared to TTL logic.
  • Wide operating voltage range: Operates from 2V to 6V.
  • High output drive capability: Can drive up to 15 LSTTL loads.
  • 3-state outputs: Allows the output to be disabled, effectively disconnecting the device from the bus.
  • TTL input compatibility: Compatible with TTL logic levels.
  • Octal configuration: Contains eight independent buffer/line driver circuits in a single package.

Benefits:

  • Improved system performance: High-speed operation reduces propagation delays, leading to faster system performance.
  • Reduced power consumption: Low power consumption leads to longer battery life in portable devices and reduced heat dissipation in stationary systems.
  • Increased system reliability: High noise immunity reduces the likelihood of false triggering due to noise.
  • Simplified system design: 3-state outputs allow for easy implementation of bus-oriented systems.
  • Cost-effective solution: Provides a cost-effective solution for buffering and driving signals in digital systems.

Additional Details:

The HD74HC240FPLH is available in a variety of packages. It's pin-compatible with the industry-standard 74HC240. The device is designed to operate over a wide temperature range, making it suitable for use in a variety of environments. The input and output characteristics ensure compatibility with other logic families, simplifying system integration.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess