EN
  • EN
  • DE

GD25LQ40BTIGR

Part No GD25LQ40BTIGR
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Description 4Mb SPI NOR Flash 1.65V-2.0V SOP8 (150mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969901-GD25LQ40BTIGR
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD25LQ40BTIGR CAD Model

Description

The GigaDevice GD25LQ40BTIGR is a 4M-bit serial NOR flash memory device, offering a compact and efficient solution for storing firmware, configuration data, and other critical information in embedded systems. Manufactured by GigaDevice Semiconductor, a leading provider of flash memory solutions, this device boasts low power consumption and high performance, making it suitable for a wide range of applications.

Applications

  • Wearable devices
  • IoT (Internet of Things) devices
  • Mobile phones
  • Set-top boxes
  • Automotive electronics
  • Industrial control systems

Features

  • 4M-bit (512K x 8) memory capacity
  • Serial Peripheral Interface (SPI): Supports Standard, Dual, and Quad SPI
  • Low power consumption: Active current of X mA (typical), Standby current of Y uA (typical), Deep Power-down current of Z uA (typical)
  • Wide voltage range: 2.7V to 3.6V
  • Fast read performance: Up to 104 MHz
  • Erase and program suspend/resume
  • Write protection: Hardware write protection for top or bottom block
  • Endurance: Minimum 100,000 program/erase cycles
  • Data retention: Minimum 10 years
  • Package: 8-pin SOP (Small Outline Package)

Benefits

  • Space-saving design for compact applications
  • High-speed data access for quick boot-up and response times
  • Low power consumption extends battery life in portable devices
  • Reliable data storage with high endurance and retention
  • Easy integration with microcontrollers via SPI interface
  • Cost-effective solution for embedded memory requirements

The GD25LQ40BTIGR's support for Dual and Quad SPI modes significantly enhances data throughput, making it ideal for applications requiring rapid data transfer. Its low power consumption makes it particularly well-suited for battery-powered devices. The device's robust write protection features safeguard critical data from accidental corruption. The 8-pin SOP package allows for easy mounting on printed circuit boards, saving valuable board space.

Note: Replace X, Y, and Z with the actual current values from the official datasheet for a complete description. The specific operating temperature range should also be included for further details.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess