EN
  • EN
  • DE

AH174WA

Part No AH174WA
Manufacturer Anachip Corp
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044079-AH174WA
Categories OEM Parts(A-B)
Manufacturer Anachip Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AH174WA CAD Model

Description

The AH174WA is a Hall-effect latch sensor manufactured by Anachip Corp. It's designed for applications requiring reliable switching based on magnetic field detection. This sensor integrates a Hall plate, a comparator, and an output driver to provide a digital output signal indicative of the presence and polarity of a magnetic field.

Applications

  • Brushless DC (BLDC) motor control: Used for rotor position sensing in BLDC motors, enabling efficient motor commutation.
  • Position detection: Employed in various position sensing applications, such as detecting the open/closed state of a door or lid.
  • Speed sensing: Utilized in speed sensing applications by detecting the passing of magnetic poles on a rotating object.
  • Flow meters: Measures the flow rate of liquids or gases by detecting the rotation of a turbine or impeller with magnets.
  • Proximity sensing: Detects the presence or absence of a nearby object through magnetic field interaction.

Features

  • Hall-effect latching principle: The output state latches and remains unchanged until a magnetic field of opposite polarity is applied.
  • Wide operating voltage range: Operates from 3V to 20V, accommodating a variety of power supply requirements.
  • Digital output: Provides a clean, digital output signal that is easily interfaced with microcontrollers and other digital circuits.
  • High sensitivity: Detects relatively weak magnetic fields.
  • Low power consumption: Minimizes power usage in battery-powered applications.
  • Small package size: Available in compact packages for space-constrained applications.

Benefits

  • Reliable switching: Provides consistent and dependable switching performance in various magnetic field environments.
  • Simple interface: Easy to integrate into existing electronic circuits due to its digital output.
  • Versatile applications: Suitable for a wide range of applications requiring magnetic field detection.
  • Cost-effective: Offers a competitive price point for various magnetic sensing needs.
  • Low maintenance: Due to its solid-state design, it requires minimal maintenance.

Additional Details

The AH174WA typically features an open-drain output. Therefore, an external pull-up resistor is usually required to establish the desired high-level output voltage. The specific value of the pull-up resistor depends on the supply voltage and the desired switching speed. Consult the datasheet for recommended pull-up resistor values and other application-specific details. This Hall-effect sensor is commonly available in SIP (Single Inline Package) and SOT (Small Outline Transistor) packages. Ensure proper decoupling capacitors are used close to the power supply pins to minimize noise and ensure stable operation.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess