EN
  • EN
  • DE

2SK3080

Part No 2SK3080
Manufacturer Hitachi, Ltd
Catalog JFETs (Junction Field Effect)
Description Silicon N Channel MOS FET High Speed Power Switching / MOSFET, Enhancement Mode, N Channel, TO-220, 3-Pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Hitachi, Ltd
Win Source Part Number 159800-2SK3080
Popularity Medium
Supply and Demand Status Balance
Family Name 2SK3080
Introduction Date October 26, 1998
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK3080 CAD Model

Description

The 2SK3080 is a high-performance N-channel MOSFET known for its efficiency in power management systems. Designed to handle high currents and voltage levels, this electronic component is widely appreciated in various applications due to its robust construction and reliable performance.

Features and Benefits:

  • High Voltage Tolerance: The 2SK3080 can endure high voltage which makes it ideal for heavy-duty applications.
  • Low On-Resistance: Features a low on-resistance which helps in reducing energy loss, ensuring that the device operates with maximum efficiency.
  • Thermal Stability: Offers excellent thermal stability, allowing it to function effectively under varying temperature conditions.
  • Fast Switching Speed: The MOSFET's rapid switching capabilities make it well-suited for high-speed applications.

Applications and Projects:

  • Power Supplies: Ideal for use in designing efficient power supply units for various electronic devices.
  • Amplifiers: Widely used in audio amplifiers due to its ability to handle high-frequency signals smoothly.
  • Motor Drivers: Suitable for driving motors and other inductive loads in industrial applications.
  • Inverters: Commonly employed in inverter circuits where efficiency and reliability are paramount.

The 2SK3080's adaptability across different applications is a testament to its superior engineering. Its compact design doesn’t compromise on performance, making it a favorite choice among engineers looking to optimize their electronic designs. As environmental concerns are crucial in today's world, this MOSFET also stands out for its ability to minimize power loss, thereby enhancing energy efficiency in systems it’s integrated into. Overall, its combination of features and robust functionality make the 2SK3080 a vital component in modern electronic circuits.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
ON Semiconductor
Lowest to $0.2132
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess