Products specifications

Estimated EOL Date 2023
ECCN EAR99
Introduction Date November 01, 1996
Family Name 2SJ172
Supply and Demand Status Limited
Popularity Medium
Win Source Part Number 158425-2SJ172
Manufacturer Hitachi, Ltd
Family JFETs(Junction Field Effect)
Category Discrete Semiconductor Products
Ultra Librarian 3D Model Ultra Librarian 2SJ172 CAD Model

Description

2SJ172 P-Channel MOSFET

The 2SJ172 is a P-channel MOSFET renowned for its versatile applications in electronic circuits that demand efficient power management and switching. MOSFETs, or Metal-Oxide-Semiconductor Field-Effect Transistors, are essential for high-speed switching and amplification applications, making them a core component in today’s electronic design.

  • Applications:
    • DC-DC converters
    • Switching regulators
    • Motor drivers
    • Class D audio amplifiers
  • Features and Benefits:
    • Low on-resistance: Enhances efficiency by reducing power loss during operation.
    • High-speed switching: Provides rapid response in dynamic applications.
    • Robust performance: Capable of handling significant loads with operational reliability.

The 2SJ172’s ability to regulate and manage power efficiently ensures minimal heat generation and energy conservation, pivotal for the sustainable operation of various electronic projects. Its low on-resistance features make it a preferred choice for applications that require energy efficiency and prolonged operational lifespans.

Designed to meet the demands of advanced electronic systems, the 2SJ172 integrates seamlessly into any power conversion architecture aiming to achieve enhanced performance metrics with reduced environmental impact.

  • Additional Details:
    • High input impedance: Facilitates integration with logic-level signals.
    • Electrostatic discharge protection: Ensures durability against transient voltages.

You May Also Be Interested in

Renesas Electronics America
N-CHANNEL MOS FET FOR HIGH SPEED SWITCHING / Trans MOSFET N-CH 16V 0.1A 3-Pin SC-70
Lowest to $0.0312
ECAD model for 2SK1958
Toshiba Semiconductor and Storage
Trans MOSFET N-CH Si 50V 0.05A 3-Pin USM T/R
Need more? Email Us
ECAD model for 2SK1827 TE85L
Renesas Electronics America
Need more? Email Us
ECAD model for 2SJ210-T2B
SANYO Semiconductor (U.S.A) Corporation
Trans MOSFET P-CH 30V 1A 4-Pin (3+Tab) PCP
Lowest to $9.0941
ECAD model for 2SJ187
ON Semiconductor
Lowest to $0.3503
ECAD model for 2SK1920-TL
ON Semiconductor
Trans MOSFET P-CH 60V 8A 3-Pin(3+Tab) SMP
Need more? Email Us
ECAD model for 2SJ266
Panasonic
Need more? Email Us
ECAD model for 2SJ0674GOL
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for 2SK1792
Toshiba Semiconductor and Storage
Silicon N Channel RF Junction Type
Lowest to $15.2516
ECAD model for 2SK1875-BL(TE85L,F)

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention