Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1126272-2SD1603
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1603 CAD Model

Description

The 2SD1603 is a silicon NPN epitaxial planar transistor manufactured by Hitachi, Ltd. It is designed for use in low-frequency power amplifier applications. This transistor is known for its robust design and ability to handle moderate power levels in audio and general-purpose amplification circuits.

Applications:

  • Audio Amplifiers: Used in pre-amplifiers and power amplifier stages for audio equipment.
  • Switching Circuits: Suitable for low-speed switching applications requiring moderate current and voltage handling.
  • General Purpose Amplification: Can be implemented in various amplification circuits for signal boosting.
  • DC-DC Converters: Found in basic DC-DC converter designs for providing regulated voltage outputs.
  • Motor Control: Used in simple motor control circuits for driving small DC motors.

Features:

  • NPN Epitaxial Planar Transistor: Offers reliable performance with good gain characteristics.
  • Moderate Power Dissipation: Capable of handling moderate power levels, suitable for various applications.
  • High Collector-Emitter Voltage (VCEO): Provides a good voltage breakdown margin, enhancing reliability.
  • Low Saturation Voltage: Ensures efficient switching and minimal power loss in saturation.
  • High Current Gain (hFE): Provides good amplification capabilities, improving signal amplification efficiency.

Benefits:

  • Reliable Performance: Hitachi's manufacturing ensures consistent and reliable transistor operation.
  • Versatile Usage: Suitable for a broad range of applications, making it a flexible component in circuit design.
  • Efficient Amplification: High current gain enables efficient signal amplification.
  • Cost-Effective: A cost-effective solution for amplification and switching needs in various electronic circuits.
  • Easy to Implement: Simple to incorporate into existing designs due to its standard transistor package.

Specifications:

The 2SD1603 typically features a Collector-Emitter Voltage (VCEO) of around 60V, a Collector Current (IC) of about 1A, and a Power Dissipation (PD) of approximately 1W. The DC Current Gain (hFE) generally ranges from 100 to 300, providing substantial amplification capabilities. It is commonly available in a TO-92 or similar through-hole package, which simplifies mounting and soldering onto PCBs. This transistor is designed to operate within a temperature range of -55°C to +150°C, ensuring stable performance in diverse environmental conditions.

You May Also Be Interested in

Analog Devices Inc.
1.6 V, Micropower 12-/10-/8-Bit ADCs | IC ADC 12BIT SAR 8MSOP
Lowest to $14.2758
ECAD model for AD7466BRMZ
Analog Devices Inc.
8 MHz Rail-to-Rail Operational Amplifiers
Lowest to $5.8152
ECAD model for AD8529ARM
Texas Instruments
Ultra-Small, Low-Power, SPI™-Compatible, 12-Bit, Analog-to-Digital Converter and Temperature Sensor with Internal Reference
Lowest to $1.9455
ECAD model for ADS1018IDGSR
Analog Devices Inc.
300 MHz Current Feedback Amplifier | IC OPAMP CFA 1 CIRCUIT 8SOIC
Lowest to $4.5818
ECAD model for AD8011ARZ-REEL
Analog Devices Inc.
DSP Microcomputer Family
Need more? Email Us
ECAD model for ADSP-21061LAS-176
Sanken
Silicon NPN Triple Diffused Planar Transistor(Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC3831
Littelfuse Inc.
Subminiature Fuses | FUSE BRD MNT 2.5A 250VAC RADIAL
Lowest to $0.1699
ECAD model for 40012500000
Fairchild/ON Semiconductor
Low Voltage Hex Inverter with 5V Tolerant Schmitt Trigger Inputs
Need more? Email Us
ECAD model for 74LCX14
NXP / Nexperia
20-bit buffer/line driver, non-inverting,with 30ohm termination resistors (3-State)
Need more? Email Us
ECAD model for 74ALVCH162827DGG

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention