Products specifications Report Issue?

Categories Sensors
Features Sensor
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Family Name KMA19
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-4329-1, 568-4329-2, 568-4329-6-ND, 568-4329-6, 934061291115, KMA199E115, KMA199E T/R, 568-4329-6INACTIVE, KMA199E T/R-ND
Quantity per package 1800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846172-KMA199E,115
Ultra Librarian 3D Model Ultra Librarian KMA199E,115 CAD Model

Description

The KMA199E,115 is a high-precision magnetic angle sensor designed by NXP Semiconductors, a leader in the field of advanced sensing solutions. This sensor is a part of the KMA199 series, which is renowned for its reliability and accuracy in detecting angular positions. The KMA199E,115 utilizes magnetoresistive technology to measure the magnetic field angle relative to the surface of the sensor.

Key Features

  • Magnetoresistive Technology: Employs anisotropic magnetoresistive (AMR) elements to detect magnetic fields with high precision.
  • Angular Measurement: Capable of 360-degree angle measurement, providing versatile application potential.
  • High Accuracy: Ensures highly accurate angle detection, making it suitable for demanding applications.
  • Digital Signal Processing: Integrated digital signal processing offers stable and reliable outputs.
  • Temperature Compensation: Features built-in temperature compensation for consistent performance across varying temperatures.
  • Robust Design: Encased in a small, leadless package that is resistant to harsh environments and mechanical stress.

Applications

The KMA199E,115 is an ideal choice for a wide range of applications that require accurate angular measurements. Its robustness and precision make it well-suited for:

  • Automotive position sensing
  • Industrial robotics and automation
  • Steering angle sensors for vehicles
  • Rotary encoders
  • Precision instrumentation

Technical Specifications

Parameter Value Supply Voltage 4.5V to 5.5V Operating Temperature -40°C to +150°C Output Type Digital Package SMD (Surface Mounted Device)

For developers and engineers looking for a reliable sensor that offers high accuracy and durability, the KMA199E,115 from NXP is an excellent choice. Its advanced features and robust design ensure optimal performance for a variety of precision-oriented tasks.

You May Also Be Interested in

TE Connectivity
RESOLVER V23401-U2117-C333
Need more? Email Us
ECAD model for V23401-U2117-C333
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
ECAD model for 015320004000-M
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
ECAD model for 015312379100-M
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
ECAD model for 015320008200-M
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
ECAD model for 015312365000-M
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
ECAD model for 010314210000-M
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
ECAD model for 010314010006-M
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
ECAD model for 010314260000-M
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
ECAD model for 015312847000-M

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention