Products specifications Report Issue?

Reference Date Code 05+
Reference case DIP-16
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 716334-SN74LS249N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS249N CAD Model

Description

The SN74LS249N, manufactured by Texas Instruments, is a crucial component in digital display applications. This integrated circuit is specifically designed as a BCD (Binary-Coded Decimal) to 7-segment decoder/driver, which enables the translation of binary input data into a format suitable for driving 7-segment displays.

Key Features

  • Logic Family: The device belongs to the LS (Low-Power Schottky) family, which ensures low power consumption and high-speed operation.
  • Output Configuration: It is equipped with open-collector outputs that can sink a significant amount of current, making it ideal for driving LEDs or incandescent displays directly.
  • Display Mode: The SN74LS249N can drive common-anode 7-segment displays with ease, providing flexibility in the choice of display components.
  • Input Coding: It accepts 4-bit BCD input data, which is a widely used format in digital systems for representing decimal digits.
  • Logic Levels: The device operates with standard TTL logic levels, ensuring compatibility with a wide range of digital systems and microcontrollers.

Applications

The SN74LS249N is ideal for applications that require numerical displays, such as:

  • Digital clocks and timers
  • Calculators
  • Electronic meters
  • Instrumentation panels

Package and Quality

Encased in a standard 16-pin DIP (Dual In-line Package), the SN74LS249N is designed for through-hole mounting, which simplifies prototyping and production processes. Furthermore, Texas Instruments ensures high manufacturing standards, providing a reliable and durable product for both industrial and consumer applications.

Additional Information

For seamless integration, the SN74LS249N is supported by comprehensive technical documentation, including datasheets, application notes, and design resources available on the Texas Instruments website. This ensures that engineers and designers can fully understand and utilize the capabilities of this decoder/driver in their projects.

You May Also Be Interested in

Hitachi, Ltd
Silicon N Channel MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for 2SK2730
Silicon Storage Technology, Inc
2 Megabit (256K x 8) Multi-Purpose Flash
Need more? Email Us
ECAD model for 39SF020
TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN RCPT 20POS 0.1 TIN SMD
Need more? Email Us
ECAD model for 9-2178711-0
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $20.4353
ECAD model for ADV7120KSTZ50
Analog Devices Inc.
300 MHz Current Feedback Amplifier | IC OPAMP CFA 1 CIRCUIT 8SOIC
Lowest to $4.5818
ECAD model for AD8011ARZ-REEL
NXP / Nexperia
3.3V Octal transceiver/register, non-inverting 3-State
Need more? Email Us
ECAD model for 74LVT652PW
Analog Devices Inc.
DSP Microcomputer Family
Need more? Email Us
ECAD model for ADSP-21061LAS-176
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for ACT245
Analog Devices Inc.
CMOS Low Voltage 4 ohm Quad SPST Switches | IC SWITCH QUAD SPST 16TSSOP
Lowest to $4.4288
ECAD model for ADG712BRU

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention