EN
  • EN
  • DE

FH12S-40S-0.5SH(55)

Part No FH12S-40S-0.5SH(55)
Manufacturer Hirose Electric Co Ltd
Catalog Flat Flex Cables (FFC, FPC)
Description CONN FFC BOTTOM 40POS 0.50MM R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 25 Weeks
Features 40 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Manufacturer Hirose Electric Co Ltd
Series FH12
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount, Right Angle
Family Name FH12
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number HFA140CT, HFA140TR, HFA140DKR, *FH12S-40S-0.5SH(55), FH12S40S05SH55, 586-0640-0-55
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871814-FH12S-40S-0.5SH(55)
Ultra Librarian 3D Model Ultra Librarian FH12S-40S-0.5SH(55) CAD Model

Description

The FH12S-40S-0.5SH(55) is a Flat Flexible Cable (FFC) connector from Hirose Electric Co. Ltd., designed for connecting FFC/FPC cables to printed circuit boards (PCBs). It is part of the FH12 series, characterized by its compact size and reliable connection. The '40S' indicates that the connector has 40 contacts, and '0.5SH' signifies a 0.5mm contact pitch and a shielded design. The '(55)' likely corresponds to a specific packaging or manufacturing variation.

Applications

  • LCD and display connections in electronic devices
  • Internal connections in portable electronic devices (smartphones, tablets)
  • Digital cameras and video recorders
  • Printers and scanners
  • Automotive electronics and navigation systems
  • Medical equipment

Features

  • Fine pitch of 0.5mm for high-density mounting
  • 40 contacts to support multiple signals
  • Shielded construction to minimize electromagnetic interference (EMI)
  • Surface mount technology (SMT) compatible for automated assembly
  • Compact design for space-constrained applications
  • High retention force to ensure a secure cable connection

Benefits

  • Enables compact and lightweight designs in electronic devices
  • Reduces EMI and improves signal integrity
  • Supports efficient and cost-effective manufacturing processes
  • Provides a reliable and stable connection, enhancing product durability
  • Facilitates easy cable insertion and removal

Additional Details

Hirose's FH12 series connectors are widely used in applications requiring high-density and reliable FFC/FPC connections. The shielding provided by the FH12S-40S-0.5SH(55) connector is particularly important in environments with potential electromagnetic interference. The surface mount design allows for automated placement and soldering, which streamlines the manufacturing process. When designing with this connector, it's essential to refer to the manufacturer's datasheet for precise specifications, including mating cable requirements, current ratings per contact, and recommended PCB layout guidelines. Correct handling and soldering techniques are crucial to ensure a reliable and long-lasting connection.

You May Also Be Interested in

AVX Corp/Kyocera Corp
FPC 0.5MM / 30 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
JST Sales America Inc.
CONN FFC BOTTOM 32POS 0.50MM R/A / 32 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.3269
Omron
CONN FPC TOP 6POS 0.50MM R/A / 6 Position FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $1.0574
Omron
CONN FPC BOTTOM 10POS 0.50MM R/A / 10 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN FFC FPC TOP 30POS 1MM R/A / 30 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
Omron
CONN FPC 32POS 0.50MM R/A / 32 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
4 Position Flat Flex Cable Assembly Receptacle to Receptacle
Need more? Email Us
Hirose Electric Co Ltd
CONN FPC BOTTOM 110POS 0.20MM / 110 Position FPC Connector Contacts, Bottom 0.008" (0.20mm) Surface Mount, Right Angle
Lowest to $1.4238
Omron
FPC CONN 25POS .3MM SMT / 25 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0987 $54.9350
115+ $0.9015 $103.6725
175+ $0.8734 $152.8450
240+ $0.8452 $202.8480
310+ $0.8170 $253.2700
410+ $0.7325 $300.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,059 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess