EN
  • EN
  • DE

JL659A

Part No JL659A
Manufacturer Hewlett Packard
Catalog Switches, Hubs
Description HPE Aruba 6300M - switch - 48 po
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Switch - Managed
Configuration Fixed + SFP
Number of Ports 52
Copper Ports 48
Copper Type 100/1000/2500/5000
Fiber Ports 4
Fiber Type SFP
SFP/XFP Ports 4
SFP/XFP Type SFP
PoE Ports 48
Connector Type RJ45, SFP
Voltage - Input 100 ~ 240VAC, 208 ~ 120VAC, 110 ~ 120VAC, 110 ~ 240VAC
Mounting Type Rack Mount
Temperature Range - Operating 0°C ~ 45°C
Package Retail Package
Supply and Demand Status Shortage
Win Source Part Number 1637650-JL659A
Ultra Librarian 3D Model Ultra Librarian JL659A CAD Model

Description

N

You May Also Be Interested in

CISCO
CISCO CATALYST C9200L-24T-4G-E
Need more? Email Us
Hewlett Packard
HPE Aruba 3810M 16SFP+ 2-slot Sw
Need more? Email Us
Hewlett Packard
HPE - expansion module - Gigabit
Need more? Email Us
Hewlett Packard
HPE Aruba 6400 24-port SFP+ and
Need more? Email Us
CISCO
CISCO CATALYST C9200-48P-E
Need more? Email Us
Hewlett Packard
HPE - expansion module - Gigabit
Need more? Email Us
Hewlett Packard
HPE Aruba 2930M 24G 1-Slot - swi
Need more? Email Us
Hewlett Packard
HPE Aruba 2930M 48G 1-Slot - swi
Need more? Email Us
Hewlett Packard
HPE Aruba 6300M - switch - 48 po
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess