EN
  • EN
  • DE

VSC8582XKS-14

Part No VSC8582XKS-14
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tray
Function Ethernet
Interface GMII, SerDes, SPI, TBI
Number of Circuits 1
Voltage - Supply 1V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 256-BGA
Supplier Device Package 256-PBGA (17x17)
Base Product Number VSC8582
MSL Level 4 (72 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1104248-VSC8582XKS-14
Ultra Librarian 3D Model Ultra Librarian VSC8582XKS-14 CAD Model

Description

Microchip Technology VSC8582XKS-14 Dual Gigabit Ethernet PHY Transceiver

The VSC8582XKS-14 from Microchip Technology is a high-performance, dual Gigabit Ethernet PHY transceiver designed to meet the rigorous demands of today's data communication networks. This integrated circuit is tailored for precise and reliable data transfer, making it an ideal choice for a variety of applications including enterprise networking, industrial automation, and telecommunications infrastructure.

Key Features:

  • Dual Gigabit Capability: The device features two independent Gigabit Ethernet transceivers, enabling full-duplex communication over standard twisted-pair cables. This dual-channel functionality allows for increased bandwidth and redundancy, ensuring consistent network performance.
  • Energy Efficiency: Equipped with Microchip's EcoEthernet™ technology, the VSC8582XKS-14 offers energy-saving features such as Energy Efficient Ethernet (EEE), ActiPHY™, and PerfectReach™, which reduce power consumption based on network demand and cable length.
  • Advanced PHY Features: It supports advanced features like IEEE 1588v2 Precision Time Protocol (PTP) for time-sensitive applications, and VeriTime™, Microchip's accurate timestamping technology, which is crucial for synchronization in industrial and telecommunications networks.
  • Robust Performance: The device is designed to withstand harsh environments, featuring a temperature range of -40°C to +85°C. It also includes built-in cable diagnostics and signal quality monitoring tools that help in maintaining network integrity and troubleshooting.
  • Versatile Interface Support: The VSC8582XKS-14 is compatible with a variety of CPU and MAC interfaces including RGMII, MII, and SGMII, providing flexibility in design and making it suitable for a wide range of applications.
  • Compact Package: Housed in a compact 128-pin LQFP package, this transceiver minimizes board space and is conducive to dense networking equipment designs.

Overall, the VSC8582XKS-14 is engineered to deliver reliable, high-speed network connectivity with the added benefits of power efficiency and advanced timing features. Its robust design and versatile interface options make it a comprehensive solution for network designers looking to enhance their system's Ethernet capabilities.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.0865 $77.0865
2+ $63.2506 $126.5012
3+ $61.2741 $183.8223
4+ $59.2974 $237.1896
6+ $57.3208 $343.9248
7+ $51.3910 $359.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess