Products specifications Report Issue?

Win Source Part Number 1094599-HSMS8205
Categories OEM Parts(F-I)
Manufacturer Hewlett Packard
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HSMS8205 CAD Model

Description

The HSMS-8205 is a surface mount Schottky detector diode manufactured by Hewlett-Packard (now Broadcom). It's designed for high-sensitivity detection of microwave and millimeter-wave signals in a variety of applications. This diode offers low turn-on voltage, fast switching speed, and excellent temperature stability, making it suitable for demanding detector and mixer circuits.

Applications:

  • RF and Microwave Power Detection
  • Radar Detectors
  • Spectrum Analyzers
  • Electronic Warfare (EW) Systems
  • Wireless Communication Devices

Features:

  • Low Turn-On Voltage: Enables detection of weak signals.
  • High Sensitivity: Provides accurate and reliable signal detection.
  • Fast Switching Speed: Allows for high-frequency operation.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • Excellent Temperature Stability: Ensures consistent performance over a wide temperature range.

Benefits:

  • Improved Signal Detection: The low turn-on voltage and high sensitivity enable the detection of weak signals that might be missed by other diodes.
  • Enhanced System Performance: The fast switching speed allows for higher frequency operation, improving the overall performance of the system.
  • Reduced Size and Cost: The surface mount package allows for smaller and more cost-effective designs.
  • Increased Reliability: The excellent temperature stability ensures consistent performance even in harsh environments.
  • Simplified Assembly: The surface mount package simplifies the assembly process, reducing manufacturing costs.

Additional Details:

The HSMS-8205's specifications include a low junction capacitance and series resistance, contributing to its high-frequency performance. Its Schottky barrier construction provides the fast switching speed required for microwave and millimeter-wave applications. This diode is typically used in conjunction with impedance matching networks to optimize signal transfer and detection sensitivity. It is commonly available in a small surface mount package, such as SOT-23 or similar, for easy integration into circuit boards.

You May Also Be Interested in

Samtec Inc.
CONN HDR 14POS 0.1 STACK T/H / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
ECAD model for HW-07-10-SM-D-490-110
Intel
Need more? Email Us
ECAD model for FSR1550PDB
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1008W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
ECAD model for HRPG-1000-24
Phoenix Contact
Cable Gland, Brass, 4MM-8MM, Silver;
Need more? Email Us
ECAD model for G-INS-M16-T68N-NNES-S
Eaton / Cutler Hammer
GJS8200AAM - Eaton Cutler-Hammer 200 AMP 4 POLE INDUSTRIAL CIRCUIT BREAKER
Need more? Email Us
ECAD model for GJS8200AAM
Schneider Electric
Schneider Disconnect Sw Shorting Links 600VAC 80
Need more? Email Us
ECAD model for GS1AU803
Intel
CPU Intel Core M-5Y71
Need more? Email Us
ECAD model for FH8065802061602S R23Q
Samtec Inc.
Headers & Wire Housings
Need more? Email Us
ECAD model for ISDM-22
ON Semiconductor
DIODE SCHOTTKY 650V TO220-2 / Diode Silicon Carbide Schottky 650 V 8.8A (DC) Through Hole TO-220-2L
Lowest to $3.6364
ECAD model for FFSP0665A

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention