Products specifications Report Issue?

Win Source Part Number 1092110-ISDM-22
Categories OEM Parts(F-I)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISDM-22 CAD Model

Description

The ISDM-22 is a discrete wire IDC (Insulation Displacement Contact) cable assembly manufactured by Samtec Inc. This cable assembly is designed for board-to-board connections and offers a reliable and space-saving solution for connecting multiple PCBs or components within an electronic system. Samtec is a leading manufacturer of interconnect solutions, and the ISDM series is known for its ruggedness and high-performance capabilities.

Applications:

  • Board-to-board connections: Provides a direct and reliable connection between two or more PCBs.
  • Signal and power distribution: Carries both signal and power lines between different sections of a system.
  • Industrial automation equipment: Used in control panels, motor drives, and other industrial devices.
  • Data communication systems: Connects network devices, servers, and storage systems.
  • Medical equipment: Provides interconnectivity in diagnostic devices, patient monitoring systems, and imaging equipment.

Features:

  • IDC termination: Enables quick and easy termination of discrete wires without soldering.
  • High-density design: Provides a large number of contacts in a small footprint.
  • Rugged construction: Withstands harsh environments and mechanical stress.
  • Polarization features: Prevents mis-mating and ensures correct connection.
  • RoHS compliant: Environmentally friendly, meeting Restriction of Hazardous Substances standards.

Benefits:

  • Reduced assembly time: Speeds up the manufacturing process with quick IDC termination.
  • Space savings: Enables compact system designs with high-density interconnects.
  • Improved reliability: Ensures a robust and dependable connection even in demanding environments.
  • Easy maintenance: Simplifies troubleshooting and replacement of cable assemblies.
  • Cost-effective solution: Provides a reliable and efficient interconnect solution at a competitive price.

Additional Details:

The ISDM-22 likely refers to a 22-position cable assembly. The cable typically used is a ribbon cable with 28 AWG or 30 AWG wires. The connector housings are often made of durable plastic materials. The contact material is usually gold-plated to ensure good conductivity and corrosion resistance. Samtec's website provides detailed specifications, including the current rating, voltage rating, operating temperature range, and mating force. Consult the manufacturer's datasheet for precise information on the cable length, wire color code, and mechanical dimensions.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
ECAD model for HSMS8205
Schurter Inc.
PWR ENT RCPT IEC320-C14 PNL SLDR / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Lowest to $4.7801
ECAD model for GSP1.9203.1
ABB Embedded Power
G1M3SSK3-40120 - Abb G1M3SSK3-40120, 30MM Key Op 3POS Sw Spring Ret
Need more? Email Us
ECAD model for G1M3SSK3-40120
Taiwan Semiconductor
Diode 800V 3A Efficient Rectifier SMB
Need more? Email Us
ECAD model for HS3KB R4
Samtec Inc.
SOCKET, 2.54MM, VERTICAL THT, 24POS; Series: HSS; Pitch Spacing: 2.54mm; No. of Ro
Need more? Email Us
ECAD model for HSS-124-G-1B
Intel
MPU Atom® Processor C3508 64bit 14nm 1.6GHz 1310-Pin FCBGA
Need more? Email Us
ECAD model for HW8076503693501S R3JX
Phoenix Contact
Cable Gland, Brass, 4MM-8MM, Silver;
Need more? Email Us
ECAD model for G-INS-M16-T68N-NNES-S
Intel
CPU Intel Core M-5Y71
Need more? Email Us
ECAD model for FH8065802061602S R23Q
Schneider Electric
Schneider Disconnect Sw Shorting Links 600VAC 80
Need more? Email Us
ECAD model for GS1AU803

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention