EN
  • EN
  • DE

HRPG-1000-24

Part No HRPG-1000-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 1008W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr MEAN WELL USA Inc.
Series HRPG-1000 (1000W)
Package Bulk
Type Enclosed
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Output 1 24V
Current - Output 1 42 A
Power (Watts) 1008W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 93%
Temperature Range - Operating -40°C ~ 70°C (With Derating)
Features Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input
Mounting Type Chassis Mount
Dimension 8.58" L x 4.13" W x 2.50" H (218.0mm x 105.0mm x 63.5mm)
Approval Agency CB, CE, cURus, EAC, TUV
Base Product Number HRPG-1000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9540
Other Names 1866-5566
Standard Package 8
Win Source Part Number 1088901-HRPG-1000-24
Ultra Librarian 3D Model Ultra Librarian HRPG-1000-24 CAD Model

Description

The HRPG-1000-24 from MEAN WELL USA Inc. is a 1008W enclosed AC/DC converter with universal input, adjustable output, PFC, remote on/off, and remote sense features. It has a single output of 24V with a current output of 42A.

  • Voltage Isolation: 3kV
  • Efficiency: 93%
  • Application: ITE (Commercial)
  • Temperature Range: -40°C to 70°C with derating
  • Package: Chassis Mount
  • Dimensions: 8.58 inches (218.0mm) in length, 4.13 inches (105.0mm) in width, and 2.50 inches (63.5mm) in height
  • Alternative: RACM1200-24SAV/ENC

You May Also Be Interested in

CUI Inc.
DC DC CONVERTER 5V 1W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 105W
Lowest to $202.7972
Vicor Corporation
DC DC CONVERTER 3.3V 50W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-5V 1W
Lowest to $10.9905
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Traco Power
DC DC CONVERTER +/-15V 41W
Lowest to $143.2836
CUI Inc.
DC DC CONVERTER 5V 10W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Monolithic Power Systems Inc.
2.75V TO 6V, 3A, ULTRA-SMALL POW
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess