Products specifications Report Issue?

Connector Type Receptacle
Contact Type Male Pin
Number of Positions 2
Pitch 0.177" (4.50mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Locking Ramp
Color Black
Insulation Material Thermoplastic, Glass Filled
Temperature Range - Operating -40°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1610590-776428-4
Ultra Librarian 3D Model Ultra Librarian 776428-4 CAD Model

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 4POS 5.08MM
Need more? Email Us
ECAD model for 794132-1
Molex, LLC
CONN RCPT HSG 6POS 3.50MM
Need more? Email Us
ECAD model for 0334720701
TE Connectivity
CONN PLUG HSG 24POS 2.20MM
Need more? Email Us
ECAD model for 1717112-1
TE Connectivity
CONN PLUG HSG 3POS 6.30MM
Need more? Email Us
ECAD model for 770783-1
Amphenol
CONN SOCKET HSG 2POS 2.50MM
Need more? Email Us
ECAD model for FLHS2100
TE Connectivity
CONN RCPT HSG 4POS BLACK
Need more? Email Us
ECAD model for 1-967640-1
Amphenol Sine Systems Corp
CONN PLUG HSG 3POS STRAIN RELIEF
Lowest to $2.8815
ECAD model for AT06-3S-SR01BLK
Molex, LLC
CONN RCPT HSG 16POS HYBRID
Need more? Email Us
ECAD model for 0349851602
TE Connectivity
CONN RCPT HSG 3POS KNOCK SENSOR
Need more? Email Us
ECAD model for 368215-1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention