EN
  • EN
  • DE
  • IT

MTCH101-I/OT

Part No MTCH101-I/OT
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC PROXIMITY DETECTOR SOT23-6 / Capacitive Touch Proximity Only SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Package Bag
Product Status Active
Programmable Not Verified
Type Proximity Only
Proximity Detection Yes
Number of Inputs Up to 1
LED Driver Channels Up to 1
Interface Open Drain
Voltage - Supply 2V ~ 5.5V
Current - Supply 340µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MTCH101
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645420-MTCH101-I/OT
Ultra Librarian 3D Model Ultra Librarian MTCH101-I/OT CAD Model

Description

Microchip Technology's MTCH101-I/OT Proximity Sensing Solution

The MTCH101-I/OT is a cutting-edge proximity sensing device designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This innovative product offers a turnkey solution for adding proximity detection to a wide range of applications. Whether you're looking to enhance user interfaces or develop touchless controls, the MTCH101-I/OT provides a reliable and efficient way to incorporate these features into your design.

Key Features of MTCH101-I/OT

  • Advanced Proximity Sensing: The device utilizes sophisticated algorithms to detect the presence of objects or users, offering a proximity sensing range of up to 15 cm (6 inches) with a single electrode. This enables intuitive and interactive user experiences without the need for physical contact.
  • Low Power Consumption: Designed with energy efficiency in mind, the MTCH101-I/OT operates with a low power requirement, making it ideal for battery-powered applications where power conservation is crucial.
  • Easy Integration: With its small form factor and I2C communication interface, the MTCH101-I/OT is easy to integrate into existing designs, saving development time and resources.
  • Adjustable Sensitivity: The sensitivity of the proximity detection can be easily configured to suit the specific needs of your application, ensuring optimal performance across different environments and use cases.
  • Robust Performance: The MTCH101-I/OT is designed to withstand a variety of environmental conditions, including the presence of water, making it a versatile choice for both indoor and outdoor applications.
  • Automatic Calibration: The device includes an auto-calibration feature that eliminates the need for manual adjustments over time, ensuring consistent performance without the need for ongoing maintenance.

Whether you are developing consumer electronics, home appliances, industrial controls, or medical devices, the MTCH101-I/OT from Microchip Technology offers a reliable and easy-to-implement solution for proximity sensing. Its robust feature set and adaptability make it a top choice for designers looking to enhance their products with innovative touchless interfaces.

Applications

The MTCH101-I/OT is versatile and can be used in a variety of applications, including:

  • Smart home devices
  • Portable electronics
  • Industrial controls
  • Automotive interfaces
  • Medical equipment

With the MTCH101-I/OT, Microchip Technology continues to deliver solutions that push the boundaries of what's possible in proximity sensing technology.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Atmel
Lowest to $2.2834
Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7931 $51.5515
155+ $0.6508 $100.8740
240+ $0.6304 $151.2960
330+ $0.6101 $201.3330
425+ $0.5898 $250.6650
570+ $0.5288 $301.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,346 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess