EN
  • EN
  • DE

39509030020

Part No 39509030020
Manufacturer HARTING
Catalog D - Sub Cables
Description CABLE ASSY DB09 SHLD BEIGE 2M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

1st Connector Receptacle, Female Sockets
2nd Connector Plug, Male Pins
Type DB9
Number of Positions 9
Length 6.56' (2.00m)
Shielding Shielded
Color Beige, Individual (Round)
Usage Patch
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634153-39509030020
Ultra Librarian 3D Model Ultra Librarian 39509030020 CAD Model

Description

N

You May Also Be Interested in

ITT Cannon, LLC
MICRO
Need more? Email Us
ITT Cannon, LLC
MICRO 31C P 30" RBW FLOAT HT
Need more? Email Us
Cinch Connectivity Solutions
CABLE ASSY D-MIC-D 15P 457.2MM
Need more? Email Us
ITT Cannon, LLC
CABLE ASSY D TO MIC D 25POS
Need more? Email Us
ITT Cannon, LLC
CABLE ASSY D TO MIC D 51POS
Need more? Email Us
ITT Cannon, LLC
MICRO 25C PIN 18" WHT NIC
Need more? Email Us
SparkFun Electronics
SERIAL CABLE DB9 M/F
Need more? Email Us
ITT Cannon, LLC
MICRO 100C S 48" RBW NI
Need more? Email Us
Tripp Lite
D-Sub Cable Assembly HD15 Black, Individual (Round) 30.00' (9.14m) Plug, Male Pins to Plug, Male Pins Shielded
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess