EN
  • EN
  • DE

MWDM1L-100GP-6E1-12S

Part No MWDM1L-100GP-6E1-12S
Manufacturer Glenair, Inc.
Catalog D - Sub Cables
Description MICRO D CONNECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

1st Connector Plug, Male Pins
2nd Connector Individual Wire Leads
Type D-Type, Micro-D
Number of Positions 100
Length 1.00' (304.80mm)
Contact Finish Gold
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1623230-MWDM1L-100GP-6E1-12S
Ultra Librarian 3D Model Ultra Librarian MWDM1L-100GP-6E1-12S CAD Model

Description

N

You May Also Be Interested in

ITT Cannon, LLC
CABLE ASSY MICRO-D
Need more? Email Us
ITT Cannon, LLC
MICRO / D-Sub Cable Assembly D-Type, Micro-D Plug, Male Pins to Individual Wire Leads Unshielded
Need more? Email Us
Advantech Corp
CABLE ASSY HPCN100/HPDB68 BLK 1M
Need more? Email Us
ITT Cannon, LLC
MICRO 31C S 6" YEL JACKP NI
Need more? Email Us
HARTING
CABLE ASSY DB09 SHLD BEIGE 2M
Need more? Email Us
3M
CABLE ASSY R/A SDR-STRGT SDR 2M / Centronics 26 pos Male to Male, Right Angle Assembly 6.56' (2.00m) Round, Beige
Need more? Email Us
TE Connectivity
CABLE ASSY D-MIC-D 25P 457.2MM
Need more? Email Us
ITT Cannon, LLC
MICRO 31C P 30" RBW FLOAT HT
Need more? Email Us
Tripp Lite
VGA COAX HIGH-RESOLUTION MONITOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess