EN
  • EN
  • DE

AK231-2

Part No AK231-2
Manufacturer Assmann WSW Components
Catalog D - Sub Cables
Description Cable Serial Inter DB9F-DB9F 2M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Beige
Connector Type A Receptacle
Connector Type B Receptacle
Lead Free Contains Lead
Length 1.999488 m
Mount Cable
Number of Positions 9
RoHS Non-Compliant
Shielding Shielded
Win Source Part Number 1140060-AK231-2
Categories D - Sub Cables
Manufacturer Assmann WSW Components
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AK231-2 CAD Model

Description

The AK231-2 is a D-Sub cable manufactured by Assmann WSW Components. This cable is designed for connecting devices with D-Sub connectors, commonly used for serial, parallel, and video connections. The AK231-2 provides a reliable and durable connection for data transfer and signal transmission.

Applications

  • Computer Serial Ports: Connecting serial devices such as modems, mice, and printers.
  • Computer Parallel Ports: Connecting parallel devices such as printers and scanners.
  • Video Connections: Connecting monitors and projectors using VGA or other D-Sub based video signals.
  • Industrial Control Systems: Connecting sensors, actuators, and other control devices.
  • Data Acquisition Systems: Connecting data acquisition hardware to computers.

Features

  • D-Sub Connectors: Equipped with standard D-Sub connectors at both ends for compatibility with various devices.
  • Shielded Cable: Shielding protects the signal from electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Durable Construction: Made with high-quality materials to withstand repeated use and handling.
  • Various Pin Configurations: Available in different pin configurations (e.g., 9-pin, 15-pin, 25-pin) to suit specific application needs.
  • Molded Connectors: Provides a secure and reliable connection between the cable and the connectors.
  • Strain Relief: Prevents damage to the cable and connectors due to bending and pulling.

Benefits

  • Reliable Connection: Provides a stable and secure connection for data transfer and signal transmission.
  • Reduced Interference: Shielding minimizes interference from external sources, ensuring signal integrity.
  • Long-lasting Performance: Durable construction ensures the cable can withstand frequent use and handling.
  • Versatile Compatibility: Available in various pin configurations to support a wide range of devices and applications.
  • Easy Installation: Simple plug-and-play design for quick and easy setup.

Additional Details

The AK231-2 D-Sub cable is typically available in various lengths to accommodate different connection distances. The cable's shielding is designed to minimize signal loss and interference, ensuring reliable data transmission. The connectors are often made of durable materials such as nickel-plated or gold-plated contacts for corrosion resistance and improved conductivity. The specific pinout and wiring configuration depend on the application and the type of D-Sub connector used.

You May Also Be Interested in

ITT Cannon, LLC
MICRO / D-Sub Cable Assembly D-Type, Micro-D Plug, Male Pins to Individual Wire Leads Unshielded
Need more? Email Us
3M
CABLE ASSY R/A SDR-STRGT SDR 2M / Centronics 26 pos Male to Male, Right Angle Assembly 6.56' (2.00m) Round, Beige
Need more? Email Us
ITT Cannon, LLC
CABLE ASSY MICRO-D
Need more? Email Us
Assmann WSW Components
CABLE ASSY DB09 TO DB25 SHLD 3M
Need more? Email Us
ITT Cannon, LLC
CABLE ASY MIC D-WIRE 15P 457.2MM
Need more? Email Us
ITT Cannon, LLC
MICRO
Need more? Email Us
Omron
CABLE ASSY DB25 BEIGE 2M
Need more? Email Us
Omron
CABLE ASSY RS232 8'
Need more? Email Us
ITT Cannon, LLC
MICRO 100C S 48" RBW NI
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess