EN
  • EN
  • DE

P450-006

Part No P450-006
Manufacturer Tripp Lite
Catalog D - Sub Cables
Description Tripp-Lite 6' Long, DB9/DB9 Computer Cable - Black, Female x Female | Part #P450-006
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 1.8288 m
Color Black
Connector Type A D-Sub, Receptacle, Socket
Connector Type B D-Sub, Receptacle, Socket
Contact Plating Gold
Gender Female to Female
Length 1.8288 m
Mount Cable
Number of Positions 9
Packaging Bulk
REACH SVHC Unknown
RoHS Compliant
Shielding Shielded
Win Source Part Number 1149153-P450-006
Categories D - Sub Cables
Manufacturer Tripp Lite
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P450-006 CAD Model

Description

The P450-006 is a 6-foot DisplayPort to HDMI adapter cable manufactured by Tripp Lite. It allows you to connect a DisplayPort-equipped computer or device to an HDMI display, such as a monitor, projector, or HDTV. This cable supports high-definition video and audio transmission.

Applications:

  • Connecting a DisplayPort computer to an HDMI monitor
  • Connecting a DisplayPort laptop to an HDMI projector
  • Connecting a DisplayPort graphics card to an HDMI HDTV
  • Presentations and multimedia displays
  • Home theater setups
  • Digital signage

Features:

  • 6-foot cable length
  • DisplayPort male connector on one end
  • HDMI male connector on the other end
  • Supports high-definition video resolutions up to 4K (3840 x 2160)
  • Supports audio transmission
  • Gold-plated connectors for optimal signal transfer
  • Plug-and-play installation (no drivers required)

Benefits:

  • Easy connection between DisplayPort and HDMI devices.
  • High-quality video and audio transmission.
  • Reliable performance.
  • Simple installation.
  • Versatile compatibility.

Additional Details:

The P450-006 adapter cable is designed to provide a reliable and high-quality connection between DisplayPort and HDMI devices. The gold-plated connectors ensure optimal signal transfer and resist corrosion. The cable supports video resolutions up to 4K, allowing you to enjoy crisp and clear images on your HDMI display. It also supports audio transmission, so you can enjoy both video and audio through a single cable. The cable is plug-and-play, meaning that no drivers or software are required for installation. Simply connect the cable to your DisplayPort device and HDMI display, and you are ready to go. The cable is backward compatible with lower resolutions, so it can be used with older HDMI displays as well. Its shielded design minimizes interference and ensures a stable signal. Tripp Lite cables are known for their durability and reliability, making the P450-006 a great choice for your DisplayPort to HDMI connection needs.

You May Also Be Interested in

ITT Cannon, LLC
MICRO
Need more? Email Us
3M
CABLE ASSY R/A SDR-STRGT SDR 2M / Centronics 26 pos Male to Male, Right Angle Assembly 6.56' (2.00m) Round, Beige
Need more? Email Us
ITT Cannon, LLC
CABLE ASSY MICRO-D
Need more? Email Us
ITT Cannon, LLC
CABLE ASY MIC D-WIRE 15P 457.2MM
Need more? Email Us
SparkFun Electronics
SERIAL CABLE DB9 M/F
Need more? Email Us
TE Connectivity
CABLE D-SUB-AMP37B/AE37G/AMP37B
Need more? Email Us
Omron
CABLE ASSY DB25 BEIGE 2M
Need more? Email Us
ITT Cannon, LLC
MICRO
Need more? Email Us
ITT Cannon, LLC
MICRO 100C S 48" RBW NI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess