EN
  • EN
  • DE

39500010006

Part No 39500010006
Manufacturer HARTING
Catalog Heavy Duty Connector Accessories
Description PLUG SOCKET MODULE UK (BS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Plug Socket
Specifications Great Britain (BS)
Ratings IP65 - Dust Tight, Water Resistant
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634144-39500010006
Ultra Librarian 3D Model Ultra Librarian 39500010006 CAD Model

Description

N

You May Also Be Interested in

HARTING
HAN 10 HPR COVER TOGGLE LOCKING
Need more? Email Us
TE Connectivity
HF.13-CH-50QMM-SW19
Need more? Email Us
TE Connectivity
PROTECTION COVER
Need more? Email Us
TE Connectivity
CONN CABLE CLAMP 7MM
Need more? Email Us
HARTING
HAN M 24 GASKET 5MM NEOPRENE LIG
Need more? Email Us
HARTING
GROUND TERM FOR HAN MOD SIZE 24
Need more? Email Us
TE Connectivity
CONN CABLE GLAND M40 IP68
Need more? Email Us
HARTING
ACCES BLANKING PIECE PG 11 WITH
Need more? Email Us
HARTING
HANPORT RJ45F/F 120V NO BRKR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess