EN
  • EN
  • DE

09140009932

Part No 09140009932
Manufacturer HARTING
Catalog Heavy Duty Connector Accessories
Description ADAPTER MODULE W/O DSUB MALE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Dummy Module
For Use With/Related Products Han-Modular® DB9 Modules
Specifications Male
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1624819-09140009932
Ultra Librarian 3D Model Ultra Librarian 09140009932 CAD Model

Description

N

You May Also Be Interested in

HARTING
HAN 3 QUINTAX-M-C
Need more? Email Us
HARTING
GROUND TERM FOR HAN MOD SIZE 24
Need more? Email Us
HARTING
M25 TO 1/2\
Need more? Email Us
HARTING
ADAPTER HAN 10 A - D-SUB 09
Need more? Email Us
TE Connectivity
Contact Crimp Pin 16mm² Silver
Need more? Email Us
HARTING
HAN 10 HPR COVER TOGGLE LOCKING
Need more? Email Us
HARTING
HAN 16 HPR COVER TOGGLE LOCKING
Need more? Email Us
HARTING
DATA MODULE (2X SUB-D9, F-M)
Need more? Email Us
HARTING
HAN M 24 GASKET 5MM NEOPRENE LIG
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess