EN
  • EN
  • DE

STP80NE03L-06

Part No STP80NE03L-06
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N - CHANNEL ENHANCEMENT MODE SINGLE FEATURE SIZE  POWER MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Vgs(th) (Maximum) @ Id 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 130nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds 8700pF @ 25V
Vgs (Maximum) ±22V
Power Dissipation (Maximum) 150W (Tc)
Rds On (Maximum) @ Id, Vgs 6 mOhm @ 40A, 10V
Operating Temperature Range 175°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220AB
Package TO-220-3
Win Source Part Number 1261792-STP80NE03L-06
Manufacturer Homepage www.st.com
Family Name STP80NE03L-06
Introduction Date February 25, 2000
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STP80NE03L-06 CAD Model

Description

STP80NE03L-06 - Power MOSFET by STMicroelectronics

The STP80NE03L-06 is a high-performance N-channel Power MOSFET designed and manufactured by the renowned semiconductor company STMicroelectronics. This Power MOSFET is part of STMicroelectronics' STripFET™ series, which is known for its low on-resistance and high switching performance. The device is particularly suitable for high-efficiency power management applications, including DC-DC converters, motor control, and automotive systems.

Key Features

  • Low Threshold Drive: The STP80NE03L-06 is characterized by a low gate threshold voltage, making it compatible with logic-level devices and easier to drive without the need for complex drive circuits.
  • Exceptional R<sub>DS(on): With an ultra-low on-resistance of only 6mΩ, this MOSFET ensures minimal power loss during operation, enhancing the overall efficiency of the application it is used in.
  • High Current Capability: It can handle continuous drain currents up to 80A, making it an excellent choice for high-power applications.
  • 100% Avalanche Tested: Each unit is rigorously tested to guarantee performance under extreme conditions, ensuring reliability and robustness in applications that may experience unexpected voltage transients.

Applications

The STP80NE03L-06 is versatile and can be used in a variety of applications:

  • Switch Mode Power Supplies (SMPS)
  • High Current DC/DC Converters
  • Motor Control Systems
  • Automotive and Transportation
  • Power Management Solutions

Product Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 30V Continuous Drain Current (I<sub>D) 80A Power Dissipation (P<sub>D) 300W Operating Temperature Range -55°C to 175°C

With its exceptional performance characteristics, the STP80NE03L-06 is a testament to STMicroelectronics' commitment to providing high-quality power management solutions. Whether for industrial, automotive, or consumer electronics, this Power MOSFET is engineered to deliver reliability and efficiency.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9171 $58.3420
49+ $2.3935 $117.2815
75+ $2.3188 $173.9100
103+ $2.2439 $231.1217
134+ $2.1692 $290.6728
179+ $1.9448 $348.1192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,342 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess