Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Accessories
Mfr HARTING
Series Han-Eco®
Package Bulk
Product Status Active
Accessory Type Cover with Retaining Cord
For Use With/Related Products Han-Eco® 10B Housings
Specifications Locking Pegs (4)
Ratings IP65 - Dust Tight, Water Resistant
Base Product Number 19410105
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1137487-19410105404
Ultra Librarian 3D Model Ultra Librarian 19410105404 CAD Model

Description

The 1137487-19410105404 is a cover with a retaining cord designed for Han-Eco 10B Housings. The 1137487-19410105404 is from HARTING.

  • Series: Han-Eco
  • Accessory Type: Heavy-Duty Connector Cover
  • Features: Locking Pegs
  • IP Rating: IP65
  • Package: Bulk
  • Status: Active

You May Also Be Interested in

Amphenol
CONTACT H.D. CRIMP PIN 100PCS
Need more? Email Us
ECAD model for VN01 016 0016 1
HARTING
CONTACT H.D. CRIMP PIN 2AWG
Need more? Email Us
ECAD model for 09110006140
TE Connectivity
T2070244101-000
Need more? Email Us
ECAD model for T2070244101-000
TE Connectivity
HQ-012-F / Female Insert without Contacts 12+Ground Position Crimp
Lowest to $4.0068
ECAD model for T2080122201-000
TE Connectivity
T1750242125-000 / Hood - Coupling Connector Bottom Entry M25 H24B IP65 - Dust Tight, Water Resistant
Need more? Email Us
ECAD model for T1750242125-000
HARTING
CONTACT H.D. CRIMP PIN 4/0AWG
Need more? Email Us
ECAD model for 09110006144
HARTING
HAN 3A M RECEPTACLE AC SET W JA
Need more? Email Us
ECAD model for 09573680510000
HARTING
CONTACT H.D. CRIMP SOCKET
Need more? Email Us
ECAD model for 20100013221
HARTING
CONTACT H.D. CRIMP PIN 3/0AWG
Need more? Email Us
ECAD model for 09110006143

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention