EN
  • EN
  • DE

1PS66SB17

Part No 1PS66SB17
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 4 V, 30 mA low Cd Schottky barrier diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1122206-1PS66SB17
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1PS66SB17 CAD Model

Description

The 1PS66SB17 is a state-of-the-art high-speed switching diode, expertly designed and manufactured by NXP Semiconductors. This diode is specifically engineered to meet the rigorous demands of modern electronic applications, providing a perfect solution for high-speed switching and general-purpose applications.

Key Features

  • Low Capacitance: The device boasts an ultra-low diode capacitance, making it ideal for high-frequency applications where minimal signal distortion is crucial.
  • High-Speed Switching: With its fast switching speed, the 1PS66SB17 is designed to switch on and off rapidly, which is essential for applications that require quick response times.
  • Low Leakage Current: It exhibits a very low reverse leakage current, ensuring energy efficiency and reducing power loss in the circuit.
  • Leadless Ultra Small Package: The diode comes in a leadless ultra-small SOD323 (SC-76) plastic package, which is not only space-saving but also suitable for high-density mounting on PCBs.

Applications

The versatility of the 1PS66SB17 makes it suitable for a wide range of applications, including:

  • High-speed logic circuits
  • Portable devices
  • Protection circuits
  • Switching power supplies
  • Signal processing

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 1PS66SB17 is no exception. This product is produced with high manufacturing standards, ensuring consistent performance and longevity in all applications it serves.

Environmental Compliance

The 1PS66SB17 complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This makes the diode an environmentally friendly choice for manufacturers looking to create sustainable products.

For engineers and designers seeking a reliable and efficient high-speed switching diode, the 1PS66SB17 from NXP Semiconductors offers an exceptional balance of performance, size, and environmental consideration, making it an excellent component for today's advanced electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3802 $62.1090
105+ $1.1331 $118.9755
160+ $1.0973 $175.5680
220+ $1.0626 $233.7720
285+ $1.0268 $292.6380
380+ $0.9205 $349.7900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess