EN
  • EN
  • DE

T2070244101-000

Part No T2070244101-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description T2070244101-000
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Frames
Mfr TE Connectivity AMP Connectors
Series HB
Package Bulk
Product Status Active
Number of Modules 6
Gender Male
Size 24B
Frame Type Fixing Frame
Material Zinc Alloy, Die Cast
Color -
Includes 5 pcs - 1 Frame, 4 Screws
Base Product Number T207
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1368516-T2070244101-000
Ultra Librarian 3D Model Ultra Librarian T2070244101-000 CAD Model

Description

The TE Connectivity AMP Connectors HB series offers heavy-duty connector frames for various applications.

  • Description: The T207 is a 24B size frame made of zinc alloy, die-cast material, ensuring durability and reliability.
  • Pieces Included: 5 pieces, including 1 frame and 4 screws
  • Suitable for: Use with 6 modules
  • Gender: Male
  • Product Status: Active
  • Base Product Number: T207
  • HTSUS Code: 8538.90.8180
  • ECCN: EAR99
  • Design: Fixing frame

You May Also Be Interested in

HARTING
CONN BASE BOTTOM ENTRY SZ16B
Lowest to $28.0637
Amphenol
MODULE FEMALE 10POS CRIMP
Need more? Email Us
Phoenix Contact
INSERT MALE 8+24POS+1GND CRIMP
Need more? Email Us
TE Connectivity
CONTACT H.D CRIMP PIN 15.5-20AWG
Need more? Email Us
HARTING
CONN BASE BOTTOM ENTRY SZ24B
Lowest to $17.2298
HARTING
CONN BASE SIDE ENTRY SZ3A M20
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 18AWG
Need more? Email Us
Phoenix Contact
INSERT MALE 6POS SOLDER
Lowest to $3.1721
HARTING
HAN B PROTECT COVER DIE CAST
Lowest to $18.2728

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess