Products specifications Report Issue?

Reference Date Code 08+
Reference case MSOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 713456-ADS7834
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7834 CAD Model

Description

Introducing the ADS7834 Analog-to-Digital Converter from Texas Instruments

The ADS7834 is a high-performance, 8-channel analog-to-digital converter (ADC) brought to you by the renowned semiconductor company, Texas Instruments. This precision ADC is designed to cater to a wide array of applications, ranging from industrial process control and monitoring to medical equipment and data acquisition systems. With its compact design and robust feature set, the ADS7834 is an ideal choice for engineers and designers looking for a reliable and efficient solution for their analog-to-digital conversion needs.

Key Features

  • Resolution: The ADS7834 offers a 12-bit resolution, providing fine detail in the analog signal conversion process. This ensures accurate and high-quality digital representation of the input signals.
  • Multiple Input Channels: With 8 single-ended input channels, the device allows for versatile connection options and the ability to monitor various signals simultaneously.
  • Sampling Rate: It boasts a fast sampling rate of up to 50 kSPS (kilo-samples per second), which is more than sufficient for a wide range of applications that require rapid data acquisition.
  • Interface: The ADS7834 features a serial interface that is SPI-compatible, making it easy to connect with most microcontrollers and digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, it operates on a single +5V power supply, making it suitable for portable and battery-powered devices.
  • Software-Selectable Input Ranges: The converter supports multiple input ranges, including ±10V, ±5V, 0 to 10V, and 0 to 5V, providing flexibility in various application scenarios.
  • Compact Package: The ADS7834 is available in a small, space-saving SSOP-20 package, which is ideal for designs where board space is at a premium.

Applications

The versatility of the ADS7834 makes it well-suited for a diverse set of applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Battery-operated equipment
  • Medical instruments
  • Test and measurement equipment

With its combination of high resolution, multiple input channels, and low power consumption, the ADS7834 from Texas Instruments is a top-tier choice for professionals seeking a dependable ADC solution.

You May Also Be Interested in

OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29F800BB-70SC
Analog Devices Inc.
High Accuracy 8-Pin Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $64.3659
ECAD model for AMP02FP
Analog Devices Inc.
Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SC70 and SOT-23
Need more? Email Us
ECAD model for ADM825LYRT-R7
Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550
ON Semiconductor
8-INPUT NAND GATE
Lowest to $1.5624
ECAD model for 74LS30
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Panasonic
Compact and lightweight | RELAY AUTOMOTIVE SPST 120A 12V
Lowest to $92.8471
ECAD model for AEV14012W

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention