EN
  • EN
  • DE

MCZ33972EW

Part No MCZ33972EW
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32SOIC / Switch Monitoring Interface 32-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Obsolete
Applications Switch Monitoring
Interface SPI Serial
Voltage - Supply 8V ~ 26V
Package / Case 32-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 32-SOIC
Mounting Type Surface Mount
Base Product Number MCZ33
Standard Package 42 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 226689-MCZ33972EW
Ultra Librarian 3D Model Ultra Librarian MCZ33972EW CAD Model

Description

The MCZ33972EW, crafted by the renowned semiconductor manufacturer NXP, is a Multiple Switch Detection Interface (MSDI) designed to detect the open/closed status of up to 22 switch inputs. This robust component is particularly suitable for automotive and industrial applications where a large number of switches need to be monitored using minimal wiring.

Key Features

  • Switch Detection: Capable of interfacing with up to 22 switches, this device simplifies the design of complex input systems.
  • Wet/Dry Configuration: The MCZ33972EW supports both wet and dry switch configurations, providing flexibility for a variety of applications.
  • Serial Peripheral Interface (SPI): With a robust SPI for communication, it ensures reliable data transfer between the MSDI and the microcontroller.
  • Interrupt Function: An interrupt output signal alerts the microcontroller to changes in switch states, minimizing the need for constant polling.
  • Low Current Consumption: Designed for energy efficiency, it offers a low current sleep mode to reduce power consumption when not in active use.

Applications

The versatility of the MCZ33972EW makes it an excellent choice for a range of applications, including but not limited to:

  • Automotive body control modules
  • Industrial control systems
  • Building automation
  • Marine control panels

Quality and Reliability

NXP's commitment to quality ensures that the MCZ33972EW is built to meet the stringent requirements of automotive and industrial environments. It is designed to withstand the rigors of extended operation in harsh conditions, offering both durability and reliability.

Technical Specifications

  • Voltage Range: 6V to 26V
  • Temperature Range: -40°C to 125°C
  • Packaging: SOIC-32 Wide Body
  • Compliance: AEC-Q100 qualified for automotive applications

In conclusion, the MCZ33972EW from NXP stands out as a sophisticated, reliable solution for switch monitoring in complex systems. Its integration of multiple features into a single package makes it an invaluable component for designers looking to streamline their designs and enhance the functionality of their products.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3187 $51.8244
29+ $3.5435 $102.7615
44+ $3.4328 $151.0432
61+ $3.3220 $202.6420
78+ $3.2113 $250.4814
105+ $2.8791 $302.3055
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess