EN
  • EN
  • DE

T1750242125-000

Part No T1750242125-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description T1750242125-000 / Hood - Coupling Connector Bottom Entry M25 H24B IP65 - Dust Tight, Water Resistant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Mfr TE Connectivity AMP Connectors
Series HB
Package Bulk
Product Status Active
Connector Type Hood - Coupling
Style Bottom Entry
Size H24B
Lock Location Locking Clip (2) on Hood Top
Thread Size M25
Size / Dimension 4.795" L x 1.772" W x 3.091" H (121.80mm x 45.00mm x 78.50mm)
Housing Color Gray
Features Cable to Cable
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Aluminum Alloy, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Base Product Number T175
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1363862-T1750242125-000
Ultra Librarian 3D Model Ultra Librarian T1750242125-000 CAD Model

Description

The TE Connectivity AMP Connectors HB series heavy-duty connector housing is a versatile and reliable solution for cable-to-cable connections.

  • Temperature Range: -40°C to 125°C
  • Entry Style: Bottom Entry
  • Locking Mechanism: Locking Clip on Hood Top
  • Housing Material: Aluminum Alloy, Die-Cast
  • Finish: Powder Coated
  • IP Rating: IP65
  • Color: Gray
  • Product Status: Active

You May Also Be Interested in

Weidmuller
IE-FCI-HDMI-FF
Need more? Email Us
HARTING
CONN BASE SIDE ENTRY SZ3A / Base - Panel Mount 90° Connector Side Entry 3A IP44
Need more? Email Us
TE Connectivity
HK6/36-042-F / Female Insert without Contacts 6+36+Ground Position Crimp
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 16AWG
Lowest to $0.6722
Phoenix Contact
CONN HOOD SIDE ENTRY SZB10 M25
Need more? Email Us
HARTING
INSERT MALE 25POS+1GND CRIMP
Need more? Email Us
HARTING
INSERT FEMALE 7POS CRIMP / Female Insert without Contacts Gray 7 Position Crimp
Need more? Email Us
HARTING
T-CODING PIN FOR HAN Q7/0 INSERT / Connector Coding Pin
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ10A M20 / Hood Connector Top Entry M20 10A IP65 - Dust Tight, Water Resistant
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess