EN
  • EN
  • DE

STM8L151C4U6

Part No STM8L151C4U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 48UFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 41
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 25x12b, D/A 1x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-UFQFPN (7x7)
Win Source Part Number 123388-STM8L151C4U6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8L151C4U6 CAD Model

Description

STM8L151C4U6 - Ultra-Low-Power 8-bit MCU by STMicroelectronics

The STM8L151C4U6 is a cutting-edge microcontroller from STMicroelectronics, designed to deliver exceptional performance while operating at ultra-low power levels. This microcontroller is part of the STM8L family that employs ST's advanced 8-bit architecture, making it ideal for a wide range of applications where energy efficiency is paramount. The STM8L151C4U6 is particularly well-suited for battery-operated devices, energy-saving technologies, and smart control systems.

Key Features:

  • Core: The device features an STM8 core running at up to 16 MHz, striking a perfect balance between processing power and energy consumption.
  • Memory: It comes with 16 Kbytes of Flash program memory, which is more than sufficient for many compact applications, along with 1 Kbyte of data EEPROM and 2 Kbytes of RAM.
  • Energy Efficiency: The ultra-low-power design allows for an operating voltage range of 1.8V to 3.6V, and features five low-power modes to ensure minimal power consumption.
  • Integrated Peripherals: A rich set of peripherals is integrated, including an advanced control timer, a fast 12-bit ADC, two DAC channels, four comparators, a real-time clock, and multiple communication interfaces such as I2C, SPI, and USART.
  • Temperature Range: The device operates over a wide temperature range from -40°C to +85°C, ensuring reliability in diverse environments.
  • Packages: Available in a UFQFPN28 package, it offers a compact footprint for space-constrained applications.

Applications:

Thanks to its robust feature set and ultra-low-power consumption, the STM8L151C4U6 is an excellent choice for applications such as:

  • Industrial control systems
  • Medical devices
  • Consumer electronics
  • Smart sensors
  • Power management systems
  • Home automation

STMicroelectronics provides comprehensive development tools and software libraries to support the STM8L151C4U6, making it easier for engineers to unlock the full potential of this microcontroller in their designs. Whether you're developing a power-sensitive portable device or an intelligent sensor network, the STM8L151C4U6 offers a reliable and efficient solution that does not compromise on performance.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9958 $59.8740
75+ $1.6378 $122.8350
110+ $1.5870 $174.5700
155+ $1.5350 $237.9250
195+ $1.4842 $289.4190
265+ $1.3306 $352.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess