EN
  • EN
  • DE

09692825421

Part No 09692825421
Manufacturer HARTING
Catalog D - Sub, D - Shaped Connectors - Contacts
Description CONN D-SUB PIN 12-14AWG CRIMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Power
Contact Type Male Pin
Contact Form Machined
Wire Gauge 12-14 AWG
Contact Termination Crimp
Contact Finish Gold
Contact Finish Thickness 31.5µin (0.80µm)
Termination Finish Gold
Termination Finish Thickness 8.00µin (0.203µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1622345-09692825421
Ultra Librarian 3D Model Ultra Librarian 09692825421 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN D-SUB SOCKET 20-24AWG CRIMP / D-Sub Contact Female Socket Gold 20-24 AWG Crimp Stamped
Lowest to $0.1825
TE Connectivity
CONN D-SUB PIN 24-28AWG CRIMP / D-Sub Contact Male Pin Gold 24-28 AWG Crimp Stamped
Need more? Email Us
TE Connectivity
CONTACT PIN 20AWG SIZE 20 PWR
Lowest to $1.3354
Molex, LLC
CONN D-SUB SOCKET 18-22AWG TIN / D-Sub Contact Female Socket Tin 18-22 AWG Compression and Crimp Stamped
Need more? Email Us
Molex, LLC
CONN D-SUB SOCKET 26-28AWG CRIMP / D-Sub Contact Female Socket Gold 26-28 AWG Crimp Stamped
Need more? Email Us
Molex, LLC
CONN D-SUB PIN PCB GOLD / D-Sub Contact Male Pin Gold Solder, PCB Stamped
Need more? Email Us
Molex, LLC
CONN TERM STICK 15POS W/O CARRIR
Need more? Email Us
HARTING
CONN D-SUB SOCKET 16-20AWG CRIMP
Lowest to $3.2608
Amphenol FCI
DSUB POWER CONTACT / Contact PIN Solder Cup ST Cable Mount 8AWG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess