EN
  • EN
  • DE

0717154002

Part No 0717154002
Manufacturer Molex, LLC
Catalog D - Sub, D - Shaped Connectors - Contacts
Description CONN D-SUB PIN PCB GOLD / D-Sub Contact Male Pin Gold Solder, PCB Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Contacts
Manufacturer Molex
Packaging Tray
Product Status Obsolete
Type Signal
Contact Type Male Pin
Contact Form Stamped
Contact Termination Solder, PCB
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Features Matrix Terminal Strip
Base Product Number 071715
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number WM3490,717154002,071715-4002,71715-4002
Standard Package 600
Win Source Part Number 1333141-0717154002
Ultra Librarian 3D Model Ultra Librarian 0717154002 CAD Model

Description

The Molex 1333141-0717154002 is a signal-type male pin stamped contact for D-sub and D-shaped connector applications.

  • Application: Telecommunications industries
  • Contact Finish: Gold with a thickness of 30.0µin (0.76µm)
  • RoHS3 Compliant: Yes
  • REACH: Unaffected
  • Status: Obsolete
  • Operating Temperature: No range specified

You May Also Be Interested in

TE Connectivity
CONN D-SUB SOCKET 20-24AWG CRIMP / D-Sub Contact Female Socket Gold 20-24 AWG Crimp Stamped
Need more? Email Us
ITT Cannon, LLC
CONN D-SUB SOCKET COAX CABLE SLD / D-Sub Contact Female Socket Gold Coaxial Cable Solder Machined
Need more? Email Us
Hirose Electric Co Ltd
CONN CRIMP PIN D-SUB 26-28AWG / D-Sub Contact
Need more? Email Us
Molex, LLC
CONN D-SUB SOCKET 26-28AWG CRIMP / D-Sub Contact Female Socket Gold 26-28 AWG Crimp Stamped
Need more? Email Us
Molex, LLC
CONN D-SUB PIN PCB GOLD
Lowest to $2.3470
HARTING
CONN DSUB SCK 28AWG CRIMP 500PCS / D-Sub Contact Female Socket Palladium-Nickel 24-28 AWG Crimp Stamped
Lowest to $0.2111
Amphenol
CONN D-SUB PIN 20-24AWG CRIMP / D-Sub Contact Male Pin Gold 20-24 AWG Crimp Stamped
Lowest to $0.0393
ITT Cannon, LLC
D Subminiature Connectors
Lowest to $6.2562
TE Connectivity
CONN D-SUB PIN 20-24AWG CRIMP
Lowest to $0.2559

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess