EN
  • EN
  • DE

0504208000

Part No 0504208000
Manufacturer Molex, LLC
Catalog D - Sub, D - Shaped Connectors - Contacts
Description CONN D-SUB SOCKET 18-22AWG TIN / D-Sub Contact Female Socket Tin 18-22 AWG Compression and Crimp Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Contacts
Manufacturer Molex
Packaging Reel - TR
Type Signal
Contact Type Female Socket
Contact Form Stamped
Wire Gauge 18-22 AWG
Contact Termination Compression and Crimp
Contact Material Phosphor Bronze
Contact Finish Tin
Features Insulation Support
Base Product Number 050420
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 050420-8000,50420-8000,WM3324TR,504208000,WM3324CT
Standard Package 5,000
Win Source Part Number 1333530-0504208000
Ultra Librarian 3D Model Ultra Librarian 0504208000 CAD Model

Description

The 1333530-0504208000 is a female socket D-sub connector contact with a tin finish from Molex.

  • Series: Molex
  • Wire Gauge: 18-22 AWG
  • Contact Termination: Compression and Crimp
  • Contact Material: Phosphor Bronze
  • Standard Package: 5,000
  • REACH: Unaffected
  • MSL Level: Unlimited
  • HTSUS: 8536.90.4000
  • Other Part Numbers: 050420-8000, 50420-8000, WM3324TR, 504208000, and WM3324CT

You May Also Be Interested in

HARTING
D SUB MIXED FE 10A PL3 SOLD.POWE
Lowest to $7.7152
Molex, LLC
CONN SOCKET TERM 26-28AWG CRIMP
Need more? Email Us
Molex, LLC
.060 MALE TERL-S(OBD) / D-Sub Contact
Lowest to $0.4128
Molex, LLC
'FCT SIGN RCPT CRP 20-24AWG 50U' / D-Sub Contact
Lowest to $1.2405
Amphenol
CONN D-SUB PIN 20-24AWG CRIMP / D-Sub Contact Male Pin Gold 20-24 AWG Crimp Stamped
Lowest to $0.0393
Molex, LLC
CONN D-SUB SOCKET 18-22AWG TIN / D-Sub Contact Female Socket Tin 18-22 AWG Compression and Crimp Stamped
Need more? Email Us
ITT Cannon, LLC
DSUB SKT COAX SOD STR 50O G50
Lowest to $26.9646
JAE Electronics
CONN DSUB 24POS SOCKET / D-Sub Contact Female Socket Gold 24-30 AWG Crimp Stamped
Lowest to $0.1068
TE Connectivity
CONN D-SUB SOCKET 20-24AWG CRIMP / D-Sub Contact Female Socket Gold 20-24 AWG Crimp Stamped
Lowest to $0.1825

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess