EN
  • EN
  • DE

166051-1

Part No 166051-1
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Contacts
Description CONN D-SUB SOCKET 20-24AWG CRIMP / D-Sub Contact Female Socket Gold 20-24 AWG Crimp Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HDP-20
Package Tape & Reel (TR)
Product Status Active
Type Signal
Contact Type Female Socket
Contact Form Stamped
Wire Gauge 20-24 AWG
Contact Termination Crimp
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Termination Finish Tin
Termination Finish Thickness -
Contact Size 20 DF
Features Insulation Support
Base Product Number 166051
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1362847-166051-1
Ultra Librarian 3D Model Ultra Librarian 166051-1 CAD Model

Description

The 1362847-166051-1 is a D-sub connector contact from TE Connectivity AMP Connectors.

  • Series: AMPLIMITE HDP-20
  • Contact Type: Female Socket
  • Termination: Crimp
  • Wire Gauge: 20-24 AWG
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Status: Active
  • Packaging: Tape & Reel
  • Insulation: Yes
  • HTSUS: 8536.90.4000
  • ECCN: EAR99
  • Contact Material: Phosphor Bronze
  • Contact Form: Stamped
  • Termination Finish: Tin
  • MSL: 1 (Unlimited)

You May Also Be Interested in

HARTING
D SUB MIXED MA S CRIMP COAX 75 H
Need more? Email Us
Molex, LLC
CONN D-SUB SOCKET 26-28AWG CRIMP / D-Sub Contact Female Socket Gold 26-28 AWG Crimp Stamped
Need more? Email Us
ITT Cannon, LLC
DSUB SKT COAX SOD STR 50O G50
Lowest to $26.9646
Amphenol FCI
DSUB POWER CONTACT / Contact PIN Solder Cup ST Cable Mount 8AWG
Need more? Email Us
HARTING
D SUB MIXED FE 20A_SHORT_S4 SOLD
Need more? Email Us
Molex, LLC
'FCT SIGN RCPT CRP 20-24AWG 50U' / D-Sub Contact
Lowest to $1.2405
HARTING
CONN D-SUB SOCKET COAXIAL CABLE
Need more? Email Us
Molex, LLC
CONN TERM STICK 15POS W/O CARRIR
Need more? Email Us
Amphenol FCI
CONN D-SUB PIN 20-24AWG CRIMP
Lowest to $0.1898

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2397 $50.3370
510+ $0.1967 $100.3170
790+ $0.1905 $150.4950
1,085+ $0.1844 $200.0740
1,405+ $0.1782 $250.3710
1,880+ $0.1598 $300.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess