EN
  • EN
  • DE

T2110052101-000

Part No T2110052101-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description MODULE MALE 5POS HMN-005-MS / Male Module Gray 5 Position Tension Clamp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules
Mfr TE Connectivity AMP Connectors
Series HMN
Package Bulk
Connector Type Module
Gender Male
Number of Positions 5
Termination Style Tension Clamp
Voltage Rating 400V
Current Rating (Amps) 16A
Temperature Range - Operating -40°C ~ 125°C
Color Gray
Housing Material Polycarbonate (PC)
Contact Material Copper Alloy
Material Flammability Rating UL94 V-0
Base Product Number T211
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names A125656,2266-T2110052101-000,-T2110052101-000-SI
Standard Package 12
Win Source Part Number 1184522-T2110052101-000
Ultra Librarian 3D Model Ultra Librarian T2110052101-000 CAD Model

Description

The HMN is a male module connector manufactured by TE Connectivity AMP Connectors.

  • Positions: 5
  • Termination Style: Tension Clamp
  • Color: Gray
  • Housing Material: Polycarbonate (PC)
  • Material Flammability Rating: UL94 V-0
  • Voltage Rating: 400V
  • Current Rating: 16A
  • Operating Temperature: -40°C to 125°C
  • Package: Bulk
  • Application: Suitable for heavy-duty applications.

You May Also Be Interested in

Amphenol
MODULE FEMALE 10POS CRIMP
Need more? Email Us
Phoenix Contact
INSERT MALE 8+24POS+1GND CRIMP
Need more? Email Us
TE Connectivity
CONTACT H.D CRIMP PIN 15.5-20AWG
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 18AWG
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 20AWG
Lowest to $0.6445
HARTING
KLEMMSCHRAUBE 100 PCCK./BEUTEL
Need more? Email Us
Phoenix Contact
INSERT MALE 10POS SCREW
Lowest to $9.4421
HARTING
CONN BASE SIDE ENTRY SZ3A M20
Need more? Email Us
HARTING
HAN B PROTECT COVER DIE CAST
Lowest to $18.2728

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess