Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - DIN 41612
Mfr HARTING
Series DIN 41612
Package Bulk
Product Status Active
Connector Type Receptacle, Female Sockets
Number of Positions 48 (Power)
Number of Positions Loaded All
Pitch 0.200" (5.08mm)
Number of Rows 3
Style F
Level, Class 2
Mounting Type Through Hole, Right Angle
Termination Solder
Contact Finish Gold
Material Flammability Rating UL94 V-0
Material - Insulation Thermoplastic, Glass Filled
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 904783-09062486836
Ultra Librarian 3D Model Ultra Librarian 09062486836 CAD Model

Description

The 904783-09062486836 is a DIN 41612 backplane connector manufactured by HARTING.

  • Positions: 48
  • Application: Power
  • Pitch: 0.200" (5.08mm)
  • Connector Type: Receptacle
  • Gender: Female
  • Contact Type: Receptacles
  • Positions Loaded: All
  • Rows: 3
  • Termination Method: Soldering
  • Contact Finish: Gold
  • Insulation Material: Thermoplastic, Glass-Filled
  • Flammability Rating: UL94 V-0
  • Mounting Type: Through Hole, Right Angle
  • Product Status: Active
  • Manufacturer: HARTING

You May Also Be Interested in

Amphenol
CONN HDR HI SPEED 150POS EDGE MT / 150 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural High Speed
Lowest to $18.8257
ECAD model for 10025613-101LF
HARTING
DIN SIGNAL SHELL HOUSING C15
Need more? Email Us
ECAD model for 9030960504
Molex, LLC
High Speed / Modular Connectors Impact DC 6x14 Open pact DC 6x14 Open Sn
Need more? Email Us
ECAD model for 76150-1024
Conec
CONN 32POS M R/A DIN41612
Lowest to $10.9388
ECAD model for 121A20779X
HARTING
CONN RECEPT 132POS 2MM PRESS-FIT
Lowest to $13.5921
ECAD model for 17241102102
Amphenol
CONN RCPT BLADE PWR 32POS PCB
Lowest to $4.3892
ECAD model for 51742-10802400CCLF
Amphenol
V/T REC PWRBLADE
Need more? Email Us
ECAD model for 51742-11301200AALF
HARTING
CONN RECEPT 95POS 2MM PRESS-FIT
Need more? Email Us
ECAD model for 17250952102
Amphenol
CONN HEADER BLADE PWR 10POS PCB
Lowest to $1.1039
ECAD model for 70430-112LF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $63.3515 $126.7030
3+ $51.9808 $155.9424
4+ $50.3560 $201.4240
6+ $48.7312 $292.3872
7+ $47.1078 $329.7546
10+ $42.2348 $422.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 906 pieces
In Stock: 456 pieces Factory Stock: 450 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention