Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors>Specialized
Mfr HARTING
Series -
Package Bulk
Product Status Obsolete
Connector Usage Backplane-to-Daughtercard
Connector Type Receptacle, Female Sockets
Connector Style Coax
Number of Positions 6
Number of Positions Loaded All
Pitch -
Number of Rows -
Number of Columns -
Mounting Type Through Hole
Termination Press-Fit
Contact Layout, Typical 6 Coax
Features Board Guide
Contact Finish Gold
Contact Finish Thickness -
Color Natural
Current Rating (Amps) 3A
Material Flammability Rating UL94 V-0
Temperature Range - Operating -55°C ~ 125°C
Voltage Rating -
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4010
Standard Package 20 pcs
Win Source Part Number 1381041-07111000023
Ultra Librarian 3D Model Ultra Librarian 07111000023 CAD Model

Description

The Specialized Backplane Connector is a high-quality and reliable connector for backplane-to-daughtercard applications. This connector, designed for through-hole mounting, features press-fit termination for secure and stable connections. With a current rating of 3A and a temperature range of -55°C to 125°C, this connector is suitable for a wide range of applications and can withstand harsh environmental conditions. The connector has a natural color and features a board guide for easy installation and alignment. The package includes 20 pieces, ensuring you have an ample supply for your needs. The HARTING Specialized Backplane Connector is an obsolete product but remains a reliable choice for your backplane-to-daughtercard connectivity needs.

  • Application: Backplane-to-Daughtercard
  • Mounting Type: Through Hole
  • Termination: Press-Fit
  • Current Rating: 3A
  • Temperature Range: -55°C to 125°C
  • Color: Natural
  • Features: Board Guide
  • Package Quantity: 20
  • Manufacturer: HARTING

You May Also Be Interested in

HARTING
CONN RECEPT 95POS 2MM PRESS-FIT
Need more? Email Us
ECAD model for 17250952102
Amphenol
PWRBLADE R/A HDR
Need more? Email Us
ECAD model for 51722-11301200AALF
3M
CONN RECEPT 95POS 2MM PRESS-FIT
Lowest to $376.7272
ECAD model for UHM-S095B3-5AP1-KR
HARTING
CONN RECEPT 132POS 2MM PRESS-FIT
Lowest to $13.5921
ECAD model for 17241102102
TE Connectivity
CONN HEADER MULTI-BEAM 27POS PCB
Need more? Email Us
ECAD model for 6450121-3
Molex, LLC
High Speed / Modular Connectors Impact DC 6x14 Open pact DC 6x14 Open Sn
Need more? Email Us
ECAD model for 76150-1024
ITT Cannon, LLC
111995-0000
Need more? Email Us
ECAD model for DLM6-360PW6A
EDAC Inc.
RACK AND PANEL CONNECTOR / Connector
Need more? Email Us
ECAD model for 516-250-091-111
Amphenol
CONN HDR HIGH SPEED 120POS PCB
Lowest to $28.3670
ECAD model for 10115025-101LF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention