Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr TE Connectivity Passive Product
Series Holco, Holsworthy
Package Bulk
Resistance 1.96 kOhms
Tolerance ±0.1%
Power (Watts) 0.5W, 1/2W
Composition Metal Film
Features Pulse Withstanding
Temperature Coefficient ±15ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.146" Dia x 0.394" L (3.70mm x 10.00mm)
Number of Terminations 2
Base Product Number H4
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8533.21.0090
Win Source Part Number 1314947-H41K96BYA
Ultra Librarian 3D Model Ultra Librarian H41K96BYA CAD Model

Description

The H41K96BYA is a through-hole resistor manufactured by TE Connectivity Passive Product.

  • Mounting Type: Through-Hole
  • Composition: Metal Film
  • Tolerance: ±0.1%
  • Resistance: 1.96 kOhms
  • Power Rating: 0.5W
  • Application: Pulse-Withstanding
  • Temperature Coefficient: ±15ppm/°C
  • Package: Axial
  • Dimension: 0.146" Dia x 0.394" L (3.70mm x 10.00mm)
  • Temperature Range: -55°C ~ 155°C
  • ECCN: EAR99

You May Also Be Interested in

Vishay
RS-2 10 1% E12 E3
Need more? Email Us
ECAD model for RS00210R00FE12
Vishay
CAP
Need more? Email Us
ECAD model for RS0054R000FE12
Ohmite
RES 25K OHM 1% 5W AXIAL
Need more? Email Us
ECAD model for 45F25KE
Vishay
PTF-56 2K .1% T-13 EK E3
Need more? Email Us
ECAD model for PTF562K0000BYEK
Vishay
RES 39.2K OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MBA02040C3922FC100
TE Connectivity
RES 2.2K OHM 5% 10W RADIAL
Need more? Email Us
ECAD model for SQMR10S2K2J
TE Connectivity
RES 75K OHM 0.1% 1/4W AXIAL
Need more? Email Us
ECAD model for YR1B75KCC
Ohmite
RES 1 GOHM 5% 2.5W AXIAL
Need more? Email Us
ECAD model for MOX-1-121007JE
Vishay
RES 475 OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MBA02040C4750FC100

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention