EN
  • EN
  • DE

HSP43216JC-52

Part No HSP43216JC-52
Manufacturer Harris Corporation
Catalog Interface - Filters - Active
Description HALFBAND FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Harris Corporation
Package Bulk
Product Status Obsolete
Filter Type Half Band
Number of Filters 1
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 84-LCC (J-Lead)
Supplier Device Package 84-PLCC (29.31x29.31)
Standard Package 3 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 599305-HSP43216JC-52
Ultra Librarian 3D Model Ultra Librarian HSP43216JC-52 CAD Model

Description

The 599305-HSP43216JC-52 is an integrated circuit belonging to the interface active filters category.

  • Package: Bulk
  • Standard Package Quantity: 3 pieces
  • Filter Type: Half Band Filter
  • Filter Order: Unspecified
  • Cutoff or Center Frequency: Unspecified
  • Filter Count: Single
  • Voltage Supply: 4.75V to 5.25V
  • Mounting: Surface Mount
  • Package/Case: 84-LCC (J-Lead)
  • Supplier Device Package: 84-PLCC (29.31x29.31)
  • ECCN Code: EAR99
  • HTSUS Code: 8542.39.0001

The Harris Corporation is the manufacturer of this obsolete product.

You May Also Be Interested in

Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7973 $59.5946
5+ $24.4490 $122.2450
8+ $23.6850 $189.4800
11+ $22.9210 $252.1310
14+ $22.1570 $310.1980
18+ $19.8648 $357.5664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess