EN
  • EN
  • DE

CM2021Y330R-10

Part No CM2021Y330R-10
Manufacturer Laird-Signal Integrity Products
Catalog Common Mode Chokes
Description CMC 15A 2LN 33 OHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Laird-Signal Integrity Products
Packaging Reel - TR
Status Active
Filter Type Power Line
Number of Lines 2
Impedance @ Frequency 33 Ohm @ 100MHz
Current Rating (Max) 15A
DC Resistance (DCR) (Max) 0.75 mOhm
Voltage Rating - DC 280V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.150" (3.80mm)
Dimension 2322 (5956 Metric), 4 Lead
Win Source Part Number 013196-CM2021Y330R-10
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM2021Y330R-10 CAD Model

Description

CM2021Y330R-10 Ceramic Capacitor

The CM2021Y330R-10 is a high-efficiency ceramic capacitor suitable for use in a range of power management applications, offering excellent stability and reliability.

  • Applications:
    • Power supply circuits
    • Filter circuits
    • DC-DC converters
    • Audio equipment
  • Features and Benefits:
    • High capacitance density
    • Low equivalent series resistance (ESR)
    • Excellent temperature characteristics
    • Long service durability
  • Additional Details: Its tailored design makes it an efficient component for minimizing signal distortion and power loss.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TT Electronics
Surface Mount Common Mode Chokes
Need more? Email Us
Schaffner EMC Inc.
CMC 47MH 600MA 2LN TH / 47 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.3Ohm (Typ)
Lowest to $2.3911
Murata Electronics North America
CMC 22UH 250MA 2LN SMD AEC-Q200 / 22 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 500mOhm
Lowest to $0.8731
Murata Electronics North America
CMC 2.5A 2LN 500 OHM SMD
Lowest to $0.5867
Pulse
CMC 400MA 2LN SMD / 2 Line Common Mode Choke Surface Mount 400mA DCR 700mOhm
Lowest to $1.6320
Murata Electronics North America
CMC 4A 2LN 500 OHM SMD
Lowest to $0.5801
Panasonic
CMC 100MA 2LN 35 OHM SMD
Lowest to $0.2226

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8853 $53.1180
140+ $0.7264 $101.6960
215+ $0.7037 $151.2955
295+ $0.6810 $200.8950
380+ $0.6583 $250.1540
510+ $0.5902 $301.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess