EN
  • EN
  • DE

4300-009LF

Part No 4300-009LF
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Feed Through Capacitors
Description CAP FEEDTHRU 200V AXIAL / Feed Through Capacitor 200V 5 A Axial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Feed Through Capacitors
Mfr Tusonix a Subsidiary of CTS Electronic Components
Series 4300
Package Bulk
Voltage - Rated 200V
Current 5 A
Temperature Range - Operating -55°C ~ 125°C
Insertion Loss 10dB @ 1GHz
Package / Case Axial
Size / Dimension 0.156" Dia x 0.110" L (3.96mm x 2.79mm)
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1339703-4300-009LF
Ultra Librarian 3D Model Ultra Librarian 4300-009LF CAD Model

Description

The 4300 feed-through capacitor from Tusonix a Subsidiary of CTS Electronic Components is designed to filter out unwanted signals.

  • Size: 0.156" diameter x 0.110" L
  • Packaging: Bulk
  • Voltage Rating: 200V
  • Current: 5A (Maximum)
  • Insertion Loss: 10dB @ 1GHz
  • Mounting Type: Axial
  • Operating Temperature: -55°C to 125°C

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Murata Electronics North America
CAP FEEDTHRU 1000PF 20% 50V 0805
Lowest to $0.0799
Murata Electronics North America
Need more? Email Us
TDK Corporation
CAP FEEDTHRU 0.022UF 25V 0805
Lowest to $0.6622
API Technologies Corp
CAP FEEDTHRU 1500PF 200V 3PSM
Lowest to $0.9783
Murata Electronics North America
Lowest to $0.1305
Murata Electronics North America
Feedthrough Capacitor / CAP FEEDTHRU 0.22UF 6.3V 0603
Lowest to $0.0693
API Technologies Corp
CAP FEEDTHRU 2500PF 200V 3PSM
Lowest to $32.7272
Murata Electronics North America
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess