EN
  • EN
  • DE

HI1-507A-5

Part No HI1-507A-5
Manufacturer Harris Corporation
Catalog OEM Parts (F - I)
Description 8-Channel Analog Multiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062826-HI1-507A-5
Categories OEM Parts(F-I)
Manufacturer Harris Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HI1-507A-5 CAD Model

Description

The HI1-507A-5 is a monolithic CMOS analog multiplexer manufactured by Harris Corporation (later acquired by Intersil, now part of Renesas). It is designed to switch analog or digital signals with low on-resistance and fast switching speeds. This multiplexer is commonly used in data acquisition systems, signal routing applications, and automatic test equipment (ATE). The device offers high accuracy and low power consumption, making it suitable for a wide range of applications.

Applications

  • Data acquisition systems: Used for selecting and routing analog signals from multiple sensors.
  • Automatic test equipment (ATE): Employed in ATE systems for signal switching and routing during testing.
  • Signal routing: Utilized in various signal routing applications to select one of several input signals.
  • Audio and video switching: Used for switching audio and video signals in multimedia systems.
  • Process control systems: Provides analog signal selection in industrial process control applications.

Features

  • Low on-resistance: Minimizes signal distortion and voltage drop.
  • Fast switching speeds: Enables high-speed signal switching.
  • Low power consumption: Reduces energy consumption in battery-powered applications.
  • Wide analog signal range: Supports a wide range of analog signal voltages.
  • TTL/CMOS compatible inputs: Allows for easy interface with digital logic circuits.
  • Break-before-make switching: Prevents short circuits during switching transitions.

Benefits

  • High signal accuracy: Low on-resistance minimizes signal errors.
  • Fast system response: Quick switching speeds enable real-time data acquisition.
  • Reduced power consumption: Low power operation extends battery life.
  • Simplified system design: TTL/CMOS compatible inputs simplify interfacing with digital circuits.
  • Improved system reliability: Break-before-make switching prevents short circuits.

Additional Details

The HI1-507A-5 is an 8-channel single-ended multiplexer. It typically operates with a supply voltage range of ±5V to ±18V. The on-resistance is typically less than 100 ohms. The switching time is typically less than 500 ns. This multiplexer is designed for applications requiring high accuracy, low distortion, and fast switching speeds. The operating temperature range is typically -55°C to +125°C. The package is typically a DIP (Dual In-line Package).

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess