EN
  • EN
  • DE

LMSP65AB-002

Part No LMSP65AB-002
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1070374-LMSP65AB-002
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMSP65AB-002 CAD Model

Description

The LMSP65AB-002 is a high-performance component manufactured by Murata Electronics North America. While specific publicly available documentation regarding the precise functionalities of the LMSP65AB-002 is limited, Murata's expertise in designing and manufacturing electronic components, particularly those related to wireless communication and sensing technologies, allows us to infer a likely intended application.

Likely Applications

  • Wireless Communication Systems: Given Murata's involvement in wireless technologies, the LMSP65AB-002 is very likely intended for integration into wireless communication modules or systems. This includes Wi-Fi, Bluetooth, Zigbee, and other similar applications.
  • RF Front-End Modules: The component may form part of an RF front-end module, handling signal filtering, amplification, and impedance matching.
  • Sensor Applications: Murata produces numerous sensors; hence this component may be part of the signal processing or power management circuitry for a sensor.
  • IoT Devices: Due to its likely small size and focus on wireless/sensing applications, it could be utilized in various IoT devices.

Inferred Features

  • Compact Size: Murata components are often designed for miniaturization.
  • Low Power Consumption: Essential for many wireless and battery-powered applications.
  • High-Frequency Performance: Likely optimized for a specific frequency range used in wireless communication.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • RoHS Compliant: Likely adheres to Restriction of Hazardous Substances directives.

Potential Benefits

  • Improved Wireless Performance: Optimized signal transmission and reception.
  • Reduced Component Size: Enabling smaller and more integrated designs.
  • Lower Power Consumption: Extending battery life in portable devices.
  • Increased System Reliability: High-quality components from a reputable manufacturer.
  • Simplified Manufacturing: Designed for efficient automated assembly.

Additional Details

Given the limited information available, further specifications regarding the LMSP65AB-002's frequency range, voltage ratings, power handling capabilities, and specific electrical characteristics cannot be precisely stated. Consulting direct Murata documentation or contacting their technical support is recommended for detailed specifications. The part is presumably manufactured to industry standards and incorporates standard materials used in similar electronic components. Packaging details (e.g., tape and reel) would be standard for SMT components.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Lite-On Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Leshan Radio
Lowest to $0.0215
Lowpower
Lowest to $0.0643
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Leshan Radio
Lowest to $0.0382

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess