EN
  • EN
  • DE

HD64F7055SF40K

Part No HD64F7055SF40K
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of UART Channels 5
RoHS Non-Compliant
Win Source Part Number 1009786-HD64F7055SF40K
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD64F7055SF40K CAD Model

Description

The HD64F7055SF40K is a microcontroller unit (MCU) manufactured by Renesas Electronics. It's part of a family designed for embedded control applications where real-time performance and peripheral integration are critical. These microcontrollers are typically used in automotive, industrial, and consumer electronics applications.

Applications

  • Automotive Systems: Engine control units (ECUs), transmission control, anti-lock braking systems (ABS), and airbag control.
  • Industrial Control: Motor control, robotics, programmable logic controllers (PLCs), and process automation.
  • Consumer Electronics: Home appliances, power tools, and gaming consoles.
  • Medical Devices: Portable medical equipment and patient monitoring systems.
  • Data Communication: Modems, network interfaces, and wireless communication devices.

Features

  • High-Performance CPU Core: Provides the processing power required for real-time control applications.
  • On-Chip Flash Memory: Stores program code and data, enabling in-system programming.
  • SRAM: Provides fast access memory for data manipulation and program execution.
  • Timers and Counters: Used for precise timing control and event counting.
  • Serial Communication Interfaces: UART, SPI, and I2C for communication with external devices.
  • Analog-to-Digital Converter (ADC): Converts analog signals to digital values for sensor input.
  • Digital-to-Analog Converter (DAC): Converts digital values to analog signals for control output.
  • Input/Output (I/O) Ports: Provide interface to external devices and sensors.
  • Interrupt Controller: Manages interrupt requests from peripherals and external sources.
  • Power Management Features: Optimize power consumption for battery-powered applications.

Benefits

  • Real-Time Performance: High-speed processing and interrupt handling for demanding control applications.
  • Integrated Peripheral Set: Reduces the need for external components, minimizing system cost and size.
  • Flexible Memory Configuration: Allows tailoring the memory size and type to specific application needs.
  • Ease of Development: Supported by a comprehensive development environment, including compilers, debuggers, and emulators.
  • Reliable Operation: Designed for robust performance in harsh environments.

Additional Details

The HD64F7055SF40K likely includes specific features such as a CAN (Controller Area Network) interface for automotive applications or specific timer configurations tailored for motor control. The SF40K designation refers to specific packaging and temperature grade options. Detailed specifications regarding clock speed, memory size, pinout, and operating temperature range are available in the Renesas datasheet for this part.

You May Also Be Interested in

Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $192.5004 $192.5004
2+ $186.0844 $372.1688
3+ $166.8340 $500.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 221 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess