EN
  • EN
  • DE

CD4054BF

Part No CD4054BF
Manufacturer Harris Corporation
Catalog PMIC - Display Drivers
Description LIQUID-CRYSTAL DISPLAY DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Harris Corporation
Package Bulk
Product Status Active
Display Type LCD
Configuration 4 Segment
Interface BCD
Current - Supply 80 nA
Voltage - Supply 20V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Base Product Number CD4054
Standard Package 167 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 90573-CD4054BF
Ultra Librarian 3D Model Ultra Librarian CD4054BF CAD Model

Description

Product Description

The CD4054BF, made by Texas Instruments, is a sophisticated quad buffer intended for enhanced signal driving applications. This component ensures optimal signal transmission across different electronics, providing robust support for load management.

Features and Benefits

  • Quad Buffer Capability: Supports multiple output driving with superior performance.
  • Wide Operational Range: Functions effectively across diverse voltage levels, ensuring enhanced compatibility.
  • Superior Signal Drive: Exhibits high current driving capability for superior load handling.
  • Durable Build: Designed to withstand rigorous operational conditions, prolonging product life.

Applications

  • Logic Level Interfaces
  • High-current Output Drivers
  • Signal Processing Systems
  • Sound and Vision Equipment

You May Also Be Interested in

Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6835 $62.5185
25+ $4.6634 $116.5850
39+ $4.5178 $176.1942
53+ $4.3721 $231.7213
69+ $4.2263 $291.6147
92+ $3.7891 $348.5972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess